location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IXUS 90IS
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Digital IXUS 90 IS - 10.0 Megapixels, 3x, 1/2.3” CCD
More>>>
Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
The official marketing text of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer

A new benchmark in crafted camera design, the Digital IXUS 90 IS has a smooth, solid feel. Its chiselled look is complemented by a bright 3.0” PureColor LCD II screen and unique flat control panel.
- Chiselled design with Multi control Dial.
- 10.0 Megapixels.
- 3x zoom with optical IS.
- 3.0” PureColor II LCD.
- Motion Detection Technology.
- Face Detection Technology.
- Red-Eye Correction.
- DIGIC III processor and iSAPS.
- 19 Shooting Modes.
- Movie options.

Short summary description Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 90 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 90 IS. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 32 MB. Weight: 5.47 oz (155 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2272 x 1704,2816 x 2112,3648 x 2048,3648 x 2736
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Lens structure (elements/groups)
6/5
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash range (wide)
11.8 - 137.8" (0.3 - 3.5 m)
Flash range (tele)
11.8 - 78.7" (0.3 - 2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
15 fps
Video formats supported
avi
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
3"
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater
Photo effects *
Black&White, Positive film, Sepia, Skin tones, Vivid
Camera playback
Single image
Custom color
Yes
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-5L
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.61" (91.6 mm)
Depth
2.24" (56.8 mm)
Height
0.823" (20.9 mm)
Weight
5.47 oz (155 g)
Packaging content
Bundled software
- ZoomBrowser EX / ImageBrowser - PhotoStitch - TWAIN (2000)
Other features
Video capability
Yes
Interface
Hi-Speed USB
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
Focal length (35mm film equivalent)
1.38 - 4.13" (35 - 105 mm)
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No