location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73Ci
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4601101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859642526 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Fellowes 4601101 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shreds 12 sheets per pass into 4x38mm cross-cut particles (Security Level P-4)
  • - 100% Jam Proof system eliminates paper jams and powers through tough jobs
  • - Patented SafeSense® Technology stops shredding when hands touch the paper entry
  • - Energy savings system reduces in-use energy consumption and powers down after periods of inactivity
  • - 23 litre pull-out bin for easy emptying
  • - For 1 - 3 users
Guarantee: 2 Yr Machine / 5 Yr Cutter
Long product name Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black :
The short editorial description of Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black

73Ci, P-4, 38 mm, 230 mm, 23 l, 49.21 x 39.37 x 26.35 cm
More>>>
Short summary description Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black:
This short summary of the Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 73Ci, Cross shredding, 9.06" (23 cm), 38 mm, 23 L, 3000 mm/min, 12 sheets

Long summary description Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black:
This is an auto-generated long summary of Fellowes 73Ci paper shredder Cross shredding 9.06" (23 cm) Black based on the first three specs of the first five spec groups.

Fellowes 73Ci. Shredding type: Cross shredding, Working width: 9.06" (23 cm), Shredding size: 38 mm. Dimensions (WxDxH): 14.6 x 10.8 x 20.9" (372 x 274 x 532 mm). Width: 15.5" (393.7 mm), Depth: 10.4" (263.5 mm), Height: 19.4" (492.1 mm)

Features
Shredding paper clips *
Yes
Shredding size *
38 mm
Shredding type *
Cross shredding
Basket volume *
23 L
Working width *
9.06" (23 cm)
Shredding speed
3000 mm/min
Shredding capacity
12 sheets
Security level (paper)
4
Duty cycle
10 min
Shredding staples *
Yes
Shredding CDs *
Yes
Automatic on/off control
Yes
Features
Paper shredding *
Yes
Credit cards shredding *
Yes
Product color
Black
Other features
Dimensions (WxDxH)
14.6 x 10.8 x 20.9" (372 x 274 x 532 mm)
Weight & dimensions
Width
15.5" (393.7 mm)
Depth
10.4" (263.5 mm)
Height
19.4" (492.1 mm)
Weight
19 lbs (8.62 kg)
Logistics data
Harmonized System (HS) code
84729080
Brand Image Article code product Stock Price from
Fellowes Powershred LX201 paper shredder Micro-cut shredding 9.06" (23 cm) White Fellowes Powershred LX201 paper shredder Micro-cut shredding 9.06" (23 cm) White
(show image)
5050101 Powershred LX201 Micro-Cut Shredder white
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)