location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS310dn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS310dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28C0071
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646440936 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CS310dn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 1 Total input capacity: 251 sheets Total output capacity: 125 sheets
  • - Internal memory: 256 MB 800 MHz
Guarantee: 1-Year Exchange, Onsite Service, Next Business Day
Long product name Lexmark CS310dn Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark CS310dn Color 1200 x 1200 DPI A4

Laser, 1200 x 1200 dpi, 23 ppm, Ethernet, USB 2.0, 20.3 kg
More>>>
Lexmark CS310dn Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark CS310dn Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Stunning Colour. Smart for Business.
The small and quiet Lexmark CS310dn network-ready colour laser printer with two-sided printing standard, an 800 MHz dual-core processor and 256MB of standard memory prints at up to 23 ppm black and colour.

Freedom to Print on the Fly
With the ability to print professional colour-in-house, you’ll save time and money typically spent on expensive, outside printing alternatives.

Professional Colour Matching
Lexmark Named Colour Replacement and PANTONE® calibration make it easy to maintain a consistent brand image by accurately matching your identity colours.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp and sharp. Lexmark's Unison™ Toner ensures consistent quality too.

Super Fast and Quiet Output
Quickly print up to 23 pages per minute in black and colour, plus produce a one-page colour document in as little as 11 seconds.

Reliable Performance
Easily print up to 5,000 pages per month and enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Short summary description Lexmark CS310dn Color 1200 x 1200 DPI A4:
This short summary of the Lexmark CS310dn Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS310dn, Laser, Color, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing

Long summary description Lexmark CS310dn Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS310dn Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS310dn. Print technology: Laser, Color. Number of print cartridges: 5, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray

Printing
Print speed (color, normal quality, A4/US Letter)
23 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (color, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
11 s
Features
Maximum duty cycle *
60000 pages per month
Recommended duty cycle
500 - 5000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
5
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PostScript 3, PPDS
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Maximum number of input trays
3
Maximum input capacity
901 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
2304 MB
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
50 dB
Sound power level (standby)
16 dB
Design
Product color *
Black, Gray
Display
LCD
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Weight & dimensions
Width
17.4" (442 mm)
Depth
16" (407 mm)
Height
11.5" (291 mm)
Weight
44.8 lbs (20.3 kg)
Packaging data
Package width
23.4" (595 mm)
Package depth
19.5" (495 mm)
Package height
15.8" (402 mm)
Package weight
52 lbs (23.6 kg)
Other features
Mac compatibility
Yes
Finishing option
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:27:06
Uk has collected 6 expert reviews for Lexmark CS310dn Colour 1200 x 1200 DPI A4 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
digitalversus.com
Updated:
2015-06-25 07:11:47
The Lexmark CS310n is a single-function colour laser printer made for businesses in search of top-quality prints. Lexmark is promising speed, low toner costs and "stunning" colours using the Pantone Matching System. The model we're reviewing doesn't featu...
Good Superb print quality, Supports PCL6, PPDS, PostScript 3, Microsoft XPS, AirPrint, Supports Windows, Mac & Linux, Sleep button on the façade...
Bad Oldschool look, Small nontouch display, No memory card reader, No duplex, No WiFi (optional), Slow to cancel prints, Power use when asleep: 4 W, Starter toner cartridges only halffull, Loud operation at times, even when asleep...
Bottom line The Lexmark CS310n produces gorgeous prints, yielding higher quality than most laser printers. That's two major criteria for companies that it aces, making it an excellent buy for any business...
100%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)