location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon KP-108IN Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP-108IN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3115B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999616889 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon KP-108IN Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - 108 sheets
  • - Red, White
Long product name Canon KP-108IN Red, White :
The short editorial description of Canon KP-108IN Red, White

KP-108IN
More>>>
Canon KP-108IN Red, White:
The official marketing text of Canon KP-108IN Red, White as supplied by the manufacturer

It's easy to share your pictures with SELPHY, thanks to Canon's intelligent technologies and user-friendly design. A SELPHY Compact Photo Printer lets you create beautiful, long-lasting prints in seconds from photos captured with a range of devices. Enjoy experimenting with creative effects, different layouts and multiple printing formats.

Short summary description Canon KP-108IN Red, White:
This short summary of the Canon KP-108IN Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon KP-108IN, Inkjet, Red, White, 108 sheets, Canon SELPHY Compact, 4" (101.6 mm), 6" (152.4 mm)

Long summary description Canon KP-108IN Red, White:
This is an auto-generated long summary of Canon KP-108IN Red, White based on the first three specs of the first five spec groups.

Canon KP-108IN. Print technology: Inkjet, Product color: Red, White, Sheets per pack: 108 sheets. Width: 4" (101.6 mm), Height: 6" (152.4 mm)

Features
Print technology
Inkjet
Product color
Red, White
Sheets per pack
108 sheets
Compatible products
Canon SELPHY Compact
Weight & dimensions
Width
4" (101.6 mm)
Height
6" (152.4 mm)
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
United Kingdom 6 distributor(s)
México 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)