location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700 Point of Sale System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KY332AW#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFF
  • - 2.13 GHz 2 MB
  • - DDR2-Synch DRAM PC-5300 2 GB
Long product name HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF :
The short editorial description of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF

HP rp5700 Desktop PC
More>>>
HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF:
The official marketing text of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF as supplied by the manufacturer

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

- Featuring genuine Windows for a familiar and intuitive environment

- Whether used as a POS system or for back office applications, the flexible design provides a choice of features to best suit your needs. Industry standard technology makes it easy to standardize on one configuration throughout your store.

- A retail-hardened design means a consistently reliable, high-quality product you can depend on with features such as gold plated connectors for longer wear and poly-fused power ports to help protect against power surges.

- A five-year lifecycle helps with long-term planning to ease the complexity of roll-outs, and tools to help you manage a consistent hardware configuration and software image minimize disruptions to your business.

- HP engineering builds on multiple generations of processor and operating system technologies, and provides consistent system improvements in quality bringing peace of mind to business.

Short summary description HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF:
This short summary of the HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5700 Point of Sale System, E6400, 2.13 GHz, 2 MB, 1066 MHz, Intel® Q963 Express, 2 GB

Long summary description HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF:
This is an auto-generated long summary of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFF based on the first three specs of the first five spec groups.

HP rp rp5700 Point of Sale System. Processor model: E6400, Processor frequency: 2.13 GHz, Processor cache: 2 MB. Internal memory: 2 GB, Internal memory type: DDR2-Synch DRAM PC-5300, Maximum internal memory: 4 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM. Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Certification: ENERGY STAR qualified, EPEAT Gold and 80% efficient power supply

Processor
Processor model *
E6400
Processor frequency
2.13 GHz
Processor cache
2 MB
Processor front side bus
1066 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2-Synch DRAM PC-5300
Maximum internal memory
4 GB
Cache external
2048 KB
Memory upgrade
4 GB
Storage
HDD capacity
160 GB
HDD speed
7200 RPM
Storage drive controller
SMART III SATA 3.0 GB/s
Storage drive type
160 GB 7200 rpm SATA 3.0 Gb/s
Diskette drive
No
Graphics
Graphics card
GMA 3000
Video card features
Integrated Intel Graphics Media Accelerator 3000
Video adapter, bus
SDVO
Maximum graphics card memory
256 MB
Features
Certification
ENERGY STAR qualified, EPEAT Gold and 80% efficient power supply
Multimedia
Audio system
HD ALC262
Optical drive type
DVD-ROM
Multimedia
Intel integrated high-definition audio with 2-channel Realtek ALC 262 codec and internal amplified chassis speaker
Network
Driver LAN
Microsoft Windows Vista, Microsoft Windows XP, Microsoft Windows 2000, FreeDos
Design
Chassis type
SFF
Software
Operating system installed *
Windows Vista Business
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Non-operating altitude
9144
Operating temperature (T-T)
50 - 104 °F
Ergonomics
Drive bays
1 x 5.25", 2 x 3.5"
Weight & dimensions
Weight
19.6 lbs (8.9 kg)
Weight (imperial)
19.43 lb
Sound emission
Acoustic pressure emissions
44.3 dB
Security
Security management description
TPM 1.2 Embedded Security Chip integrated with Broadcom NIC (TPM module disabled where use is restricted by law); HP ProtectTools Security Software Suite with BIOS Configuration (serial, parallel, USB enable/disable), Credential Manager, Smart Card Manager (sold separately); HP Desktop Security Lock Kit (lock and cable) (sold separately); Security cable with Kensington lock (sold separately); Wall Mount/Security Sleeve (sold separately)
Other features
Dimensions (WxDxH)
13.4 x 15 x 3.94" (340 x 380 x 100 mm)
I/O ports
6x USB 2.0 2x serial 1x parallel 2x PS/2 1x RJ-45 1x VGA audio in/out
Memory slots
4 DIMM
Modem type
No
Pointing device
HP PS/2
Power requirements
90 – 264 VAC, 50/60 Hz
Power supply type
240W 80% efficient power supply - active PFC
Expansion slots
2x PCI, 1x PCIEx1 & 1x SDVO/ADD2
Networking features
Gigabit
Keyboard type
2004 PS/2
Size (imperial)
13.4"
Applications supported
Windows Vista Premium ready
Upgrade type
Windows Vista capable