location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mustek Check ‘Mustek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanner BearPaw 2448TA Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEARPAW 2448TA PRO II
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Mustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - 20 W
Long product name Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI :
The short editorial description of Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI

Scanner BearPaw 2448TA Pro USB 2.0
More>>>
Short summary description Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI:
This short summary of the Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Mustek Scanner BearPaw 2448TA Pro, 8.5 x 11.7" (216 x 297 mm), 1200 x 2400 DPI, 48 bit, Flatbed scanner, CCD, CCFL

Long summary description Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI:
This is an auto-generated long summary of Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI based on the first three specs of the first five spec groups.

Mustek Scanner BearPaw 2448TA Pro. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 1200 x 2400 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Power consumption (typical): 20 W. Minimum storage drive space: 220 MB, Minimum RAM: 256 MB, Minimum processor: Pentium 200 MHz

Brand Image Article code product Stock Price from
Mustek

Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI
(show image)
BEARPAW 1200CU PLUS II Scanner BearPaw 1200CU Plus 0.00
(excl. VAT)
0 (incl. VAT)
Mustek

Mustek Scanner P3600 A3 PRO Flatbed scanner 1600 x 3200 DPI
(show image)
P3600 A3 PRO Scanner P3600 A3 PRO 0.00
(excl. VAT)
0 (incl. VAT)
Mustek

Mustek Scanner BearPaw 4800TA PRO II Flatbed scanner 2400 x 4800 DPI
(show image)
BEARPAW 4800TA PRO II Scanner BearPaw 4800TA PRO II 0.00
(excl. VAT)
0 (incl. VAT)