OKI logo

OKI ES5431dn Color 1200 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45552
Info modified on:
03 Jul 2023, 12:29:23
Long product name OKI ES5431dn Color 1200 x 600 DPI A4:

30ppm/26ppm, 8/7.5 s, 1200 x 600dpi, 532MHz, USB, 10/100 TX Ethernet, 256MB, 22kg

Short summary description OKI ES5431dn Color 1200 x 600 DPI A4:

OKI ES5431dn, LED, Color, 1200 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description OKI ES5431dn Color 1200 x 600 DPI A4:

OKI ES5431dn. Print technology: LED, Color, Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.