Fujitsu logo

Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 14" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Red

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94997
Info modified on:
26 Jun 2024, 09:52:18
Long product name Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 14" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Red:

LIFEBOOK U772 Ultrabook, Intel Core i7-3667U (2C/4T, 2.0GHz, 3.2GHz Turbo, 4MB, 5GT/s, Intel HD Graphics 4000), 35.6cm (14") LED 1366x768pixel 300:1 220cd/m² LCD, 4GB (1x 4GB) DDR3 1600MHz PC3-12800 SO DIMM RAM, 128GB SATAIII 2.5" SSD, WebCam, IEEE 802.11 a/b/g/n, Bluetooth 4.0, UMTS, Gigabit Ethernet, Windows 8 Pro 64-bit / Windows 7 Professional 64-bit, Red + 3 Year, On-Site, 2BD

Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 14" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Red:

The Fujitsu LIFEBOOK U772 Ultrabook is the perfect choice for demanding business professionals on business trips and in the office. The stylish and fully-featured notebook offers a unique combination of an outstanding small form factor with a 35.6 cm (14-inch) frameless display at only 1.4 kg, making you a real eye-catcher. Its extended battery runtime, high responsiveness, ultimate security features and optional embedded 4G/LTE or 3G/UMTS offer you the slim mobility you need when on the move. Moreover, the solid magnesium housing provides additional reliability, anywhere.

Design
The unique combination of an ultra-slim notebook with a stylish design and a frameless display provides you with elegant mobility and makes turn heads in the office, in meetings or on business trips.

Mobile Office on the Go
A light weight, long battery runtime, a ShockSensor to protect your hard disk drive and a robust magnesium housing convert your LIFEBOOK into a real mobile office to support you on business trips.

Convenience in all Situations
Enjoy comfortable and efficient working on the move or in the office with Anytime USB Charge, optional embedded 4G/LTE or 3G/UMTS, HD webcam or the optional port replicator.

Maximum Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, fingerprint sensor, TPM module or Full Disk Encryption, granting you ultimate security.

Short summary description Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 14" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Red:

Fujitsu LIFEBOOK U772, Intel® Core™ i7, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 14" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Red:

Fujitsu LIFEBOOK U772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.