location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1209 2.78 oz (79 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1209
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002F6W3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 1209 2.78 oz (79 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 96 x 68 pixels
  • - 700 mAh
Long product name Nokia 1209 2.78 oz (79 g) Gray :
The short editorial description of Nokia 1209 2.78 oz (79 g) Gray

Nokia 1209, EGSM 900/1800, GSM 850/1900, 200 contacts, 65,536 colours
More>>>
Short summary description Nokia 1209 2.78 oz (79 g) Gray:
This short summary of the Nokia 1209 2.78 oz (79 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1209, Bar, 96 x 68 pixels, 700 mAh, Gray

Long summary description Nokia 1209 2.78 oz (79 g) Gray:
This is an auto-generated long summary of Nokia 1209 2.78 oz (79 g) Gray based on the first three specs of the first five spec groups.

Nokia 1209. Form factor: Bar. Display resolution: 96 x 68 pixels. Battery capacity: 700 mAh, Standby time (2G): 365 h. Weight: 2.78 oz (79 g). Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:53:04
Uk has collected 3 expert reviews for Nokia 1209 78.95 g Grey and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 09:02:27
One of the most basic handsets weve ever reviewed, Nokias 1209 is a budget, entry-level mobile phone that only does the bare minimum. This compact handset is easy to use and cheap as chips, but it is only recommended if youre purely interested in making calls and sending text messages. The Nokia 1209 mobile phone is quite thick for an entry-level handset with minimal features, but it balances the ledger by being not being particularly wide and very light. Despite the size, the Nokia 1209s k...
Good Cheap, compact, flashlight...
Bad Tiny display, first row of keys too close to controls, no Bluetooth...
Bottom line The Nokia 1209 is a basic mobile phone that makes calls and sends text messages. It does the job, but don’t expect any more than the bare necessities, aside from a handy flashlight and a ring tone composer...
55%