location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-025-EZ HDMI Easy Pull Cable, Digital Video with Audio (M/M), 25 ft.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-025-EZ show
Show alternative article codes used in the online market place
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:51:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-piece design runs through conduit or other tight areas
  • - Threaded circular DIN connector provides secure reattachment
  • - Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection
  • - Bandwidth up to 10.2 Gbps - Full 1080p resolution
  • - Supports High Definition (HD) video resolutions up to 1080p
Guarantee: Lifetime limited
Long product name Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black

HDMI Easy Pull Cable, Digital Video with Audio (M/M), 25 ft.
More>>>
Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black as supplied by the manufacturer

Tripp Lite's 25-foot (7.6-meter) HDMI Easy Pull Monitor Cable w/ Connectors makes running long video cables a snap. The pull-apart design allows the cable to run through conduit or other tight areas that a HDMI connector wouldn't fit through. Diameter of the circular DIN end is only 7/8 inch. Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both HDMI male ends are molded and have integral strain relief to provide long life. UL20276 Digital Video Cable supports 1080p. In most applications, a signal booster (B122-000-60) will need to be used with this cable to ensure a signal strong enough for your display.

2-piece design runs through conduit or other tight areas
Threaded circular DIN connector provides secure reattachment
Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection
High quality quad-shielded cable with gold connectors and pins
Bandwidth up to 10.2 Gbps - Full 1080p resolution as specified by HDMI 1.2
In most applications where the HDMI cable exceeds 16 ft., a signal booster (B122-000-60) will need to be used with this cable to ensure a signal strong enough for your display
HDMI male to male molded connectors
UL20276 Digital Video Cable
Supports High Definition (HD) video resolutions up to 1080p

Short summary description Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-025-EZ, 315" (8 m), HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568-025-EZ HDMI cable 315" (8 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568-025-EZ. Cable length: 315" (8 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product color: Black

Features
Cable length *
315" (8 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Data transfer rate
10.2 Gbit/s
Connector contacts plating *
Gold
Weight & dimensions
Package width
6.9" (175.3 mm)
Package depth
8.8" (223.5 mm)
Package height
1" (25.4 mm)
Package weight
14.5 oz (410 g)
Other features
Country of origin
China
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332175561
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
14.1" (358.1 mm)
Master (outer) case length
14.2" (360.7 mm)
Master (outer) case height
6" (152.4 mm)
Master (outer) case weight
11.3 lbs (5.13 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568-30M-FBR P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568-006-BK-GRP P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-010-CERT P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-006-CERT HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-006-CERT HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-006-CERT P569-006-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-015-CERT HDMI cable 181.1" (4.6 m) HDMI Type A (Standard) Burgundy Tripp Lite P569-015-CERT HDMI cable 181.1" (4.6 m) HDMI Type A (Standard) Burgundy
(show image)
P569-015-CERT P569-015-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 15 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)