location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX120 S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1201SF010NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3040 1.86 GHz
  • - 1 GB DDR2-SDRAM 1 x 1
  • - Tower 250 W
Guarantee: 3 years on Site NBD.
Long product name Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W :
The short editorial description of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

PRIMERGY TX120 S1, Dual-Core Intel Xeon UP 3040 (1.86GHz, 2MB, 1066MHz), 1GB (1x 1024MB) DDR2 PC2-5300 ECC, 2 x 73GB 10K SAS hotplug 2.5", SAS Controller, RAID 0,1, IME, DVD-RW Slimline, 1x 10/100/1000 Mbit's
More>>>
Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
The official marketing text of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W as supplied by the manufacturer

The new first generation ultra-compact sized PRIMERGY tower server TX120 with a powerful Dual-Core Intel® Xeon® Processor (UP) incorporates leading edge, low power consumption and space-saving technologies.

Thus a significantly smaller footprint, reduced noise and energy savings are achieved. The PRIMERGY TX120 tower server is perfect for office workspaces, for distributed and SOHO applications including retail in-store, back office servers and small office application servers.

Two 2.5-inch SAS hot-plug hard disks and the built-in RAID 1 functionality offer high data security. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the advanced diagnostic functions with Diagnostic LED increases operational reliability. A DAT drive can also be installed for easy backup or optional two further hot-plug hard disks.

Alternatively an even more power saving Intel® Celeron® Processor rounds off the offering in September 2007.

Short summary description Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
This short summary of the Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX120 S1, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, 250 W, Tower

Long summary description Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX120 S1. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 250 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
3040
Processor frequency *
1.86 GHz
Processor cores
2
Processor cache
2 MB
Motherboard chipset
Intel® 3000
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
167 M
CPU multiplier (bus/core ratio)
7
Processing Die size
111 mm²
Processor series
Intel Xeon 3000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
73 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5"
RAID levels
1
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Ports & interfaces
Serial ports quantity
1
Design
Chassis type *
Tower
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27203
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply *
250 W
Weight & dimensions
Width
3.9" (99 mm)
Depth
15.7" (399 mm)
Height
13.4" (340 mm)
Weight
22 lbs (10 kg)