location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-EP45-DS3R S775 P45 ATX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-EP45-DS3R show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Realtek ALC889A 7.1 channels
  • - 4 Maximum internal memory: 16 GB
  • - BIOS type: Award 64 Mbit
Long product name GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T) :
The short editorial description of GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T)

GA-EP45-DS3R S775 P45 ATX
More>>>
GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T):
The official marketing text of GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T) as supplied by the manufacturer

Based on the new Intel P45 chipset, GA-EP45-DS3R delivers a record setting 1600MHz Front Side Bus for the latest Intel® Core 2™ multi-core processors, including 45nm CPUs. With supporting dual channel DDR2 up to 1200MHz. GA-EP45-DS3R is equipped to support ATI CrossFireX™ Technology with dual PCI Express 2.0 x8 interfaces, delivering double the PCI Express bandwidth of 5 Gbit/s for the ultimate in extreme gaming performance. GA-EP45-DS3R also delivers several advanced GIGABYTE innovations including the DES Advanced, Ultra Durable 2, Ultra TPM design which provide optimized power savings, ultra cooling and ultra secure data protection.

Smaller, Faster and More Efficient.
GA-EP45-DS5 motherboards paired with Intel 45nm CPUs deliver the very best platform for multitasking, multimedia and high performance gaming. Not only do GIGABYTE's latest motherboards based on Intel Eaglelake chipsets all support Intel's new generation, 45nm multi-core processors.

Dual Channel DDR2 1200.
Experience the advanced technology of DDR2 1200 memory, featuring faster speeds and higher data bandwidth, which delivers superior performance for the most demanding applications.

PCI-E 2.0 Graphic Interface.
PCI-E 2.0 doubles the bus standard's bandwidth from 2.5 Gbit/s to 5 Gbit/s, meaning a x32 connector can transfer data at up to 16 GB/s in each direction. PCIe 2.0 also features improvements to the point-to-point data transfer protocol and its software architecture.

ATI CrossFireX.
With support for ATI CrossFireX, GIGABYTE pushes the envelope once again by delivering highly optimized performance and flexibility demanded by power users and extreme gaming enthusiasts. Designed to provide unmatched multi-GPU support with dual PCI Express connectivity, the GA-EP45-DS5 allows users to take advantage of the ultra smooth 3D rendering, blazing-fast frame rates and enhanced visual quality possible with a dual graphics card solution.

Dolby Home Theater® - Enjoy a Rich Home Theater Surround Sound Experience.
Dolby Home Theater places listeners in the middle of the action, giving their PCs a powerful set of tools to deliver a cinema-style experience in vivid surround sound.

- Delivers vivid surround sound for music, movies, and games, using two to eight speakers or any set of headphones.
- Designed to automatically deliver the best possible listening experience.

Dynamic Energy Saver Advanced.
GIGABYTE Dynamic Energy Saver Advanced provides better energy saving capabilities and enhanced system performance. GIGABYTE Dynamic Energy Saver Advanced is the world's only motherboard energy saving technology with hardware-based Dynamic 6-Gear Switching. With support for VRD 11.1, GIGABYTE’s DES Advanced allows the motherboard to switch to 1 Gear phase switching during idle, allowing for a dramatic increase in power savings.

GIGABYTE has also retooled Dynamic Energy Saver to allow overclockers to experience the benefits of multi-gear power phase switching while overclocking, providing ultra stable, ultra smooth overclocking performance.

Ultra Durable 2 -Designed with Top Quality Highly Efficient Components.

- Ultra Cooling - Low RDS(on) MOSFET Design.
Low RDS(on) MOSFETs specially designed to produce lower switching resistance for faster electric current charging and discharging.

- Low Power Loss - Ferrite Core Choke Design.
Ferrite core chokes comprised of a compound of iron oxide and other metal elements whose properties hold energy much longer than common iron core at high frequency.

- Longer Life - All-Solid Capacitor Design.
Solid capacitors contain a solid organic polymer, while electrolytic capacitors use a common liquid electrolyte, hence, the terms solid capacitor versus electrolytic capacitors.

Ultra TPM - Industry’s highest level of data Security via onboard TPM.

- Maximum level of data protection with 2048 bit encryption.
- Security, manageability and flexibility that surpasses software-based encryption.
- Portable User Key to protect data when away from your system.
- Additional backup of user key in BIOS in case of misplaced key.

High Velocity 2X Bandwidth Boost.
The Dual LAN with Teaming functionality enabled allows 2 single connections to act as 1 single connection for 2x Bandwidth, improving overall throughput.

Prevents network downtime by transferring the workload from a failed port to a working port.

Receive Side Scaling balances the network traffic load evenly between 2 CPU cores in order to improve performance.

Adjusts power consumption automatically according to your LAN cable lengths, up to 10% power savings.

Hardware Overvoltage Control ICs.
Hardware Overvoltage Control ICs which provide more voltage control options than before for the CPU North Bridge and memory. The overvoltage controllers also provide hardware linear real-time voltage control. In addition, Hardware Overvoltage Controller ICs also allow for much finer voltage control, allowing power users to adjust voltage in as little increments as 20mV for better overclocking performance.

EasyTune6.
GIGABYTE has completely redesigned EasyTune6 from the ground up to make it easier than ever to manage and monitor your hardware resources as well as tweak your system settings in order to achieve maximum system performance. Whether you are an overclocking enthusiast, or a computer novice, EasyTune6 provides the tools you need to quickly and effortlessly fine tune your system

Smart Backup- Plug & Play Hardware RAID.
GIGABYTE’s Smart Backup allows users to connect up to 4 Serial ATA devices for effortless RAID data protection. Dual onboard RAID controller chips automatically configure RAID setup without user intervention, making it easier than ever for users to enjoy enhanced data transfer performance, low CPU utilization, real-time backup on-the-fly and protection against HDD failure.

DualBIOS™ - Patented Dual Hardware BIOS Protection.
DualBIOS™ is a GIGABYTE patented technology that automatically recovers BIOS data when main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating.

Onboard Diagnostic LEDs - Hardware Troubleshoot at a Glance.
7 Onboard LEDs controlled by the system BIOS indicate if a malfunction is occurring, allowing users to directly see where the problem is occurring, so they can quickly take question.

Onboard ACPI LEDs - Power Status Indicators to avoid improper hardware removal.
The Advanced Configuration and Power Interface (ACPI) gives the operating system direct control over the power management. There are 4 embedded LEDs onboard to indicate system power status to prevent potential H/W damage due to improper plug/unplug actions.

Onboard Quick Switches.
Onboard Power, Clear CMOS and Reset buttons allow for quick and easy tweaking for power users working in an in chassis environment.

Short summary description GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T):
This short summary of the GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-EP45-DS3R S775 P45 ATX, Intel, LGA 775 (Socket T), 16 GB, 0, 1, 10, Realtek RTL8111C, 10/100/1000 Mbit

Long summary description GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T):
This is an auto-generated long summary of GIGABYTE GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T) based on the first three specs of the first five spec groups.

GIGABYTE GA-EP45-DS3R S775 P45 ATX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
8
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Headphone outputs
6
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111C
Networking features
10/100/1000 Mbit
Features
Audio chip
Realtek ALC889A
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows Vista/XP
Expansion slots
Expansion slots
1 x PCIE x16 1 x PCIE 2.0 x8 3 x PCIE x1 2 x PCI
BIOS
BIOS type *
Award
BIOS memory size
64 Mbit
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:43:10
Uk has collected 20 expert reviews for Gigabyte GA-EP45-DS3R S775 P45 ATX LGA 775 (Socket T) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
hardwareheaven.com
Updated:
2011-08-10 02:42:39
Founded in 1986, Gigabyte made a name for themselves manufacturing cutting edge motherboards and VGA solutions. They also offer a selection of other products from pre-built PCs to network equipment and mobile phones. It is in manufacturing motherboard...
Bottom line The Gigabyte EP45-DS3R is an impressive board which offers great performance and features for under £90/$130. While the board’s performance isn’t groundbreaking, the overclocking capabilities should be more than enough for the general enthusia...
0%
expertreviews.co.uk
Updated:
2011-08-10 02:43:03
The GA-EP45-DS3R is one of three P45 boards here. Like the P5Q-E it has four memory slots and can support up to 16GB of PC2-9600 memory. It will also support the next generation of 400MHz FSB processors. The pair of PCI-E x16 slots can run two grap...
80%
hardwarecanucks.com
Updated:
2011-11-04 15:10:20
parts & labour, 3rd year parts only)As many of you are aware, Intel's P45 chipset is one of the most prominent chipsets on the market today. Users love the reasonable price of a board based on P45 as well as the perks the chipset offers. Targeted for...
Good CrossFireX support, EasyTune6, Quality design, with solid capacitors, Very cool running chipset, Excellent overclocker, Strong BIOS & DualBIOS, Well worth the price...
Bad Selecting "auto" can lead to dangerous voltages, Default BIOS settings would not allow the board to POST in dual channel, Availability is dropping fast...
Bottom line Even with the arrival of the new Intel Nehalem platform and the increasing popularity of DDR3 boards, Gigabyte is still moving the s775 DDR2 boards at full speed. Why is this? Well it’s simple: the boards are selling, and selling well. Economies of sca...
0%
atomicmpc.com.au
Updated:
2011-11-04 15:10:21
Previous offerings from GIGABYTE have often provided very good performance for very little outlay of cash, and this board manages to live up to its predecessors. With the DS3R, many premium features are not present, though there are a few interesting i...
Bottom line A great little board that doesnt go over the top with features, but still doesnt sacrifice any quality...
83%
overclockersclub.com
Updated:
2011-11-04 15:10:22
There is an abundance of consumers who don’t need all of the flashy accessories and features that come with a number of high-end motherboards these days. It definitely seems like overkill, doesn’t it? Some users dont need the motherboard with insane...
Good Overclocking ability, DES retooled for overclockers, Accessories, Features, Price, DDR1333 support, Built in TPM chip...
Bad None...
Bottom line The Gigabyte EP45-DS3R performs almost exactly the same as the Gigabyte EP45-Extreme when all settings are equal. It just does not have the additional cooling capabilities. This motherboard has many of the same features, performance, overclocking abil...
0%
tweaktown.com
Updated:
2014-03-31 01:37:15
Starting off on our trek through our first two P45 boards to hit our labs, we start on the EP45-DS3R. It is GIGABYTE’s mainstream version of the P45 and as always the board is based around the same blue coloured full size ATX 24x30cm PCB.GIGABYTE ha...
Bottom line Intel’s P45 Express chipset hasn’t officially hit the market yet (it will launch shortly at Computex in Taipei), this is why we haven’t been able to give a huge amount of detailed features on the P45 Northbridge or its ICH10R companion c...
0%
tbreak.ae
Updated:
2016-12-27 23:06:59
With juicy features packed on high end motherboards, everyone wants a piece of that pie, although not everyone can afford it. There’s a large chunk of end users today that want to see some of those features brought to a budget motherboard. Enter Gigaby...
Bottom line After getting into it, we really aren’t sure if we have just tested a high end or budget motherboard. The high end BIOS features, full solid capacitors and the dual PCI-e slots with ATi CrossFire capability were among the features that confused us...
0%
MotherBoards.org
Updated:
2011-08-10 02:42:32
With the recent launch of the Intel Core i7 CPUs, and the X58 chipset, one may wonder what the need for a P45 chipset based motherboard is today. The transition to a new chipset and CPU is generally more expensive than buying the previous generation CP...
Bottom line The GIGABYTE GA-EP45-DS3R board is an interesting motherboard in this day and age of economic crisis. While the Core i7 and the like outperform the P45 and X48 motherboards with the Core 2 Duo and AMD Phenom II CPUs by a wide margin, the COO (Cost Of O...
83%
tbreak.com
Updated:
2011-08-10 02:42:35
With juicy features packed on high end motherboards, everyone wants a piece of that pie, although not everyone can afford it. There’s a large chunk of end users today that want to see some of those features brought to a budget motherboard. Enter Gigaby...
Bottom line After getting into it, we really aren’t sure if we have just tested a high end or budget motherboard. The high end BIOS features, full solid capacitors and the dual PCI-e slots with ATi CrossFire capability were among the features that confused us...
0%
techwarelabs.com
Updated:
2011-08-10 02:42:40
Not everyone needs, or can afford, a super high end motherboard. Most people can get by just fine with a midrange board that offers decent overclocking capabilities. This is why Gigabyte offered us the GA-EP45-DS3R for review, and we graciously accept...
Bottom line Gigabyte had a goal, to build an energy efficient midrange motherboard, and I think they very much succeeded with the GA-EP45-DS3R. There are a lot of boards in the DS series offered by Gigabyte, varying in feature set and price range, but for the pri...
0%
amdzone.com
Updated:
2011-08-10 02:42:41
Intel released their X38 chipset last year and X48 chipset earlier in 2008 but both of these chipsets were very expensive and also did not see a die shrink from the 90nm manufacturing process. Luckily not long ago they've updated their main...
Bottom line Overall Gigabyte have done a great job with the new Intel P45 chipset and we feel that is offers a lot of value for a lot less money than the X38 and X48 chipsets. Honestly we'd probably look at the P45 before them as the chipset should offer less powe...
0%
hardwarelogic.com
Updated:
2011-08-10 02:42:43
Gigabyte has come up in the world, emerging as a top-tier contender rather an also-ran. Today HardwareLogic looks at one of the companys newest mid-range offerings, the GA-EP45-DS3R...
Bottom line Gigabyte proves that a mid-range board can hang with its high end brethren. Intel gets some of the credit for its P45 Express chipset, but Gigabytes implementation in the GA-EP45-DS3R earns much more praise that boos and hisses. A well organized lay...
90%
pcper.com
Updated:
2011-08-10 02:42:46
s have ranged from the X38, X48 and the P45. Compound that with the fact that both DDR2 and DDR3 flavors generally exist for each, and you have a large number of models making their way to the market. The P45 can be considered the spiritual successor t...
Bottom line The GA-EP45-DS3R from GIGABYTE is a mainstream motherboard loaded with features and performance for the price. Be sure to use our pricing engine to find the best prices on Intel motherboards and anything else you might need: Return to Motherboard Home...
0%
insidehw.com
Updated:
2011-08-10 02:42:59
This time we have tested a middle-lower class motherboard but nevertheless an interesting model, Gigabyte GA-EP45-DS3R. Gigabyte was always, at least when it’s comes to DS3 series of motherboards, known for simplicity and real good production quality...
Bottom line We used Intel Core 2 Duo E8500 processor for evaluation of overclock possibilities and we managed to achieve incredible 558MHz for FSB. Yes, you read it correctly, 558MHz, so because of that we think that this is the best possible shopping for users wi...
0%
Cdrinfo.com
Updated:
2011-08-10 02:43:01
Gigabyte has built a good reputation for its fully-featured motherboards. In fact is one of the first ever manufacturers presenting motherboards with energy saving features, a highly discussed issue that recently fired up a series of controversial anno...
Bottom line The Gigabyte EP45-DS3R is the first motherboard we test equipped with the latest Intel P45 chipset. Actually the motherboard has been quite a while here waiting for testing, but its early version of the BIOS did not allow us to perform the tests. The...
0%
tweaktown.com
Updated:
2011-08-10 02:43:10
Starting off on our trek through our first two P45 boards to hit our labs, we start on the EP45-DS3R. It is GIGABYTE’s mainstream version of the P45 and as always the board is based around the same blue coloured full size ATX 24x30cm PCB.GIGABYTE ha...
Bottom line Intel’s P45 Express chipset hasn’t officially hit the market yet (it will launch shortly at Computex in Taipei), this is why we haven’t been able to give a huge amount of detailed features on the P45 Northbridge or its ICH10R companion c...
0%
Bit-Tech.net
Updated:
2014-03-31 01:37:12
I'll happily admit that I prefer not to drop more than £100 on a motherboard. Like many of you, I find the features of super expensive boards become ever more obscure and diminishing in value - do I need four Ethernet ports and 6-squillion front s...
Bottom line The DS3R was designed as an inexpensive essentials board and it exceeds its quota. While we cannot recommend the board for Multi-GPU purposes that doesn't mean you can't use a good single card or a GX2/X2 or the second slot for another Nvidia card for...
80%
virtual-hideout.net
Updated:
2014-03-31 01:37:15
As far as I can remember, there havent been quite as many success stories from enthusiasts as there have been with motherboards sporting the Intel P35 Chipset. It has been a nice jump for regular users, but especially for extreme users that like to...
Bottom line Considering how enormously out of control gas prices and other energy costs have been these days, its becoming more apparent we all need to find other routes to cut our own costs and save money. With just the small tests performed here, you can sort...
0%
Country Distributor
United Kingdom 1 distributor(s)