location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5745
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VU908AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112183653 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Nov 2013
Product end of life date
Bullet Points HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB DDR3-SDRAM
  • - 2 GB Flash
  • - Ethernet LAN
  • - ThinPro
  • - ENERGY STAR
Guarantee: Three-year limited hardware
Long product name HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280 :
The short editorial description of HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280

HP t5745 Thin Client
More>>>
HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280:
The official marketing text of HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280 as supplied by the manufacturer








Short summary description HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280:
This short summary of the HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5745, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.5 MB, 2 GB

Long summary description HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280:
This is an auto-generated long summary of HP t5745 1.66 GHz ThinPro 3.48 lbs (1.58 kg) Black N280 based on the first three specs of the first five spec groups.

HP t5745. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 2 GB, Storage media: Flash. Audio system: 16-bit. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor cores
1
Processor front side bus
667 MHz
L2 cache
0.5 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
8 GB
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Card reader integrated
No
Audio
Built-in speaker(s)
Yes
Audio system
16-bit
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
8
Ports & interfaces
DisplayPorts quantity
1
DVI-D ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
65 W
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3.48 lbs (1.58 kg)
Other features
Dimensions (W x D x H) with stand
1.73 x 8.74 x 10.5" (44 x 222 x 266.7 mm)
Power requirements
100-240 V, 50-60 Hz
Graphics card
GL40 Express
Supported network protocols
TCP/IP, PPP, PPPoE, PPTP, L2TP, WOL, SNTP, SNMP
Networking features
Gigabit Ethernet
Graphics card family
Intel