location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viva Collection HR1615/91 Hand blender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1615/91 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:41
The date of the most recent change of the data-sheet in Icecat's system
Philips HR1615/91 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 speeds and turbo
  • - Turbo button
  • - Double action blade
  • - Anti-splash blade guard
  • - Chopper accessory
  • - Soft touch grip and buttons
  • - Detachable stainless steel shaft
  • - 1-l beaker
  • - Powerful 650-W motor
Long product name Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver :
The short editorial description of Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver

Philips Viva Collection Hand blender
More>>>
Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver:
The official marketing text of Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver as supplied by the manufacturer

Easy blending and chopping at various speeds


Enjoy homemade food and drinks any day
The Philips hand blender combines 650 Watts of power with a double-action blade and multiple speed settings, giving a wonderfully smooth result in seconds. Preparing healthy and delicious homemade food has never been so easy!

Short summary description Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver:
This short summary of the Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1615/91, Immersion blender, 1.7 L, 51.2" (1.3 m), 650 W, Black, Silver

Long summary description Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver:
This is an auto-generated long summary of Philips Viva Collection HR1615/91 blender 1.7 L Immersion blender 650 W Black, Silver based on the first three specs of the first five spec groups.

Philips Viva Collection HR1615/91. Bowl capacity: 1.7 L. Type: Immersion blender, Product color: Black, Silver, Cord length: 51.2" (1.3 m). Blending bowl material: Plastic, Housing material: Plastic, Rubber, Blade material: Stainless steel. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Select the optimal speed for all types of ingredients
Select the optimal speed for all types of ingredients

With 16 speed settings you can select the optimal speed for all types of ingredients, creating the preferred consistency or the smoothest blending results.

Extra powerful turbo button for the toughest ingredients
Extra powerful turbo button for the toughest ingredients

For the toughest ingredients.

Double action blade
Double action blade

The double-action blade of the Philips hand blender cuts horizontally and vertically.

Anti-splash blade guard
Anti-splash blade guard

No splashes or mess while you blend.

Chopper accessory
Chopper accessory

Chopper accessory to chop onions, cheese and more.

Soft touch grip and buttons
Soft touch grip and buttons

The soft touch grip and buttons provide comfort when using the product.

Performance
Bowl capacity *
1.7 L
Number of speeds *
16
Turbo
Yes
Chopper
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product color *
Black, Silver
Cord length
51.2" (1.3 m)
Detachable shaft
Yes
Material
Blending bowl material
Plastic
Housing material
Plastic, Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Measuring cup
Yes
Protection cap
Yes