Philips logo

Philips SHC2000UG/05 headphones/headset Wireless Head-band Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33212
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips SHC2000UG/05 headphones/headset Wireless Head-band Black:

SHC2000UG, 18 -20000 Hz, 108 dB

Philips SHC2000UG/05 headphones/headset Wireless Head-band Black:

These full-size rechargeable infrared cordless headphones combine quality and convenience for TV or music enjoyment in your home.

You'll forget you're wearing them!
- Lightweight design improves comfort for prolonged use.
- Self-adjusting inner headband ensures a comfortable fit

The perfect wireless listening experience
- High-frequency RF ensures clear and sharp reception
- ALC helps prevent audible distortion of input signals

Always ready to go
- IR wireless transmission provides freedom of movement
- Reduces costs by using rechargeable batteries

Short summary description Philips SHC2000UG/05 headphones/headset Wireless Head-band Black:

Philips SHC2000UG/05, Wireless, 18 - 20000 Hz, 9.88 oz (280 g), Headphones, Black

Long summary description Philips SHC2000UG/05 headphones/headset Wireless Head-band Black:

Philips SHC2000UG/05. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 18 - 20000 Hz. Wireless range: 275.6" (7 m). Weight: 9.88 oz (280 g). Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.