location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 PCIe x1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3749-L501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554573003
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5 Gbit/s
Long product name Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

USB3.0 PCIe x1 adapter card for Primergy servers, Full height / Low profile
More>>>
Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

The motivation for the Universal Serial Bus (USB) came from several considerations, two of the most important being ease of use and port expension. USB goal remains to enable devices from different vendors to interoperate in an open architecture. USB is the most successful interface for connecting peripherals and peripheral interconnect ever defined and it has also migrated heavily into the server segment.

Short summary description Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu USB 3.0 PCIe x1, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Full-height / Low-profile, 5 Gbit/s, 5 - 35 °C, 0 - 50 °C

Long summary description Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of Fujitsu USB 3.0 PCIe x1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

Fujitsu USB 3.0 PCIe x1. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), Expansion card form factor: Full-height / Low-profile. Data transfer rate (max): 5 Gbit/s

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Expansion card form factor
Full-height / Low-profile
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Internal USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Internal *
Yes
Features
Data transfer rate (max)
5 Gbit/s
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 50 °C
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)