location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Addison Check ‘Addison’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial Mouse extension cable. 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300180
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Addison’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Addison: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m) :
The short editorial description of Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m)

Serial Mouse extension cable. 1.8 m
More>>>
Short summary description Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m):
This short summary of the Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Addison Serial Mouse extension cable. 1.8m, 70.9" (1.8 m), Serial Mouse

Long summary description Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m):
This is an auto-generated long summary of Addison Serial Mouse extension cable. 1.8m serial cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Addison Serial Mouse extension cable. 1.8m. Cable length: 70.9" (1.8 m), Compatible products: Serial Mouse