location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN 2100 Ear hook

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 2100 SureFit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0462-799 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991013535
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN 2100 Ear hook
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Earhook for Jabra GN 2100.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 0462-799
Long product name Jabra GN 2100 Ear hook :
The short editorial description of Jabra GN 2100 Ear hook

GN 2100 SureFit
More>>>
Jabra GN 2100 Ear hook:
The official marketing text of Jabra GN 2100 Ear hook as supplied by the manufacturer

Earhook for Jabra GN2100.

Short summary description Jabra GN 2100 Ear hook:
This short summary of the Jabra GN 2100 Ear hook data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN 2100, Ear hook, Silver, White

Long summary description Jabra GN 2100 Ear hook:
This is an auto-generated long summary of Jabra GN 2100 Ear hook based on the first three specs of the first five spec groups.

Jabra GN 2100. Product type: Ear hook, Product color: Silver, White

Features
Product type *
Ear hook
Brand compatibility *
Jabra
Compatibility
GN 2100
Product color
Silver, White
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
1.97" (50 mm)
Package depth
1.97" (50 mm)
Package height
3.94" (100 mm)
Package weight
0.705 oz (20 g)
Logistics data
Harmonized System (HS) code
85189000
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)