location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Stellar SCH-I200 2.3" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Stellar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCH-I200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I200EKA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Stellar SCH-I200 2.3" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.3" 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Galaxy Stellar SCH-I200 2.3" Black :
The short editorial description of Samsung Galaxy Stellar SCH-I200 2.3" Black

i200 Silver Black Windows Mobile 6
More>>>
Samsung Galaxy Stellar SCH-I200 2.3" Black:
The official marketing text of Samsung Galaxy Stellar SCH-I200 2.3" Black as supplied by the manufacturer

Supporting the Windows Mobile 6.1, Samsung i200 provides functional and practical features in business. Users can operate MS Office programs such as Excel, Word, Powerpoint, and Outlook promptly. Intuitive User Interface provides direct-access to the most of menus and easy navigation in home screen. Especially, the phone is very efficient in email features offering HTML format email, easy editing (cut, copy and paste), and unified email and SMS/MMS management. Automatic pop-up helps users know whenever they get email and always be connected.

The slim bar-type form factor with mere 11.8 mm thinness offers compact and stylish design, which is hardly witnessed in most of smartphones. A large enough 2.3” QVGA TFT screen with glossy coating makes users to fully enjoy multimedia contents and complicated business information.

Furthermore, i200 gears up business efficiency through HSDPA 3.6 Mbps data communications. In addition to that, it’s unique ‘light sensor’ can help users minimize the power consumption to adjust lightness of LCD and keypad automatically. Multimedia features such as a 2-megapixel camera and music player enhance users’ entertainment experience.

Short summary description Samsung Galaxy Stellar SCH-I200 2.3" Black:
This short summary of the Samsung Galaxy Stellar SCH-I200 2.3" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Stellar SCH-I200, 2.3", 240 x 320 pixels, Black

Long summary description Samsung Galaxy Stellar SCH-I200 2.3" Black:
This is an auto-generated long summary of Samsung Galaxy Stellar SCH-I200 2.3" Black based on the first three specs of the first five spec groups.

Samsung Galaxy Stellar SCH-I200. Display diagonal: 2.3", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product color: Black. Weight: 3.6 oz (102.2 g)

Display
Display diagonal *
2.3"
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colors
262144 colors
Storage
Internal memory
256 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Text prediction system
Yes
Messaging
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Black
Performance
Personal info management (PIM)
Calculator, Calendar, To-do list
Direct printing
Yes
Vibrating alert
Yes
Multimedia
FM radio
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G)
4 h
Standby time (2G)
360 h
Weight & dimensions
Width
2" (50.8 mm)
Depth
4.59" (116.7 mm)
Height
0.465" (11.8 mm)
Weight *
3.6 oz (102.2 g)
Other features
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 20:55:49
Uk has collected 24 expert reviews for Samsung Galaxy Stellar SCH-I200 5.84 cm (2.3") Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-17 20:54:39
Following on from my recent S740 review, one of my comments was that I was really impressed by the Smartphone but would have preferred a version without the sliding keyboard. This lead me to have a look around to see what was available with that kind o...
Bottom line Is this phone good enough to tempt the Nokia user away and introduce them to Windows? In my opinion, I like this phone a lot, its neat and tidy, slim and feature packed, as a low end device; I think it is very capable and a simple pleasure to use on a...
0%
techradar.com
Updated:
2011-08-17 20:54:52
Samsungs SGH-i200 makes no pretensions to be a top-of-the-range Windows Mobile device, but it is a nice little smartphone. It is a 3G device with a front-facing camera for video calling and a 2-megapixel back-facing camera for other shots. It is thin...
Good Microsoft Office comes pre-installed, Robust build, HSDPA connectivity...
Bad Small screen, Fiddly keypad...
70%
3g.co.uk
Updated:
2011-08-17 20:55:08
This is a smartphone with a tall and thin profile that helps with screen visibility and a large, usable keypad. But even that can’t make this a mobile email device for people who need to be constantly in-touch. And the lack of Wi-Fi could prove to be...
60%
goodgearguide.com.au
Updated:
2011-11-05 20:06:37
A smartphone that looks nothing like a smartphone, Samsung’s i200 is a PDA-phone targeted at users who wouldn’t normally consider purchasing a smartphone. Running Windows Mobile 6.1, the i200 boasts most features expected from a business device but is...
Good Slim design, Wizpro home screen interface, control and keypad layout, HSDPA capable...
Bad No Wi-Fi, no GPS, mediocre camera, little extra software included, proprietary headphone/charging jack...
Bottom line Samsung certainly deserves credit for the i200’s design. This smartphone is compact and easy to use, but the lack of Wi-Fi and GPS will force many users to look elsewhere. Overall, the i200 is a credible but certainly not inspiring handset...
65%
tweaktown.com
Updated:
2014-04-02 01:59:12
Today we have an interesting mix of smartphone meets slimphone, brought to us by those stylish engineers at Samsung.This is an interesting mashup we have here today, with part of the phone wanting to be a candybar style, regular numeric keypad phone...
Bottom line Looking now at the standard features, the call clarity is good. The ability to text is fine thanks to the broad buttoned numeric keypad that we are all used to now. Incoming email and SMS are given a preview display on the home screen so you don’t h...
80%
apcmag.com
Updated:
2014-04-02 01:59:12
Samsung doesn't beat around the bush when it comes to the i200's target user, with My Very First Smartphone' labelled plainly on the box. The slogan sounds a tad Fisher Price, but it reflects the phone's appeal as a basic smartphone for user...
Good Bundled Bluetooth headset, Slim form factor, Easy to use...
Bad Generic design, Proprietary headphone jack...
80%
knowyourmobile.com
Updated:
2014-04-02 01:59:12
Samsung is all over the place when it comes to mobile phones. And we mean that in a nice way. Ultra consumer-focussed handsets like the Tocco F480 and Soul U900 sit alongside a competent range of phones with a more professional user in mind.One phone o...
Good Relatively large screen and number pad, Ambient light sensor automatically dims and lights screen, Ability to edit Word and Excel documents...
Bad No WiFi, A little tall for the pocket...
Bottom line A mid-range smartphone which does the basics well but lacks eye-catching extras. A solid workhorse...
60%
thunderbaylive.com
Updated:
2015-09-11 11:19:44
Lisa Gade reviews the Samsung Galaxy Stellar on Verizon Wireless. This Android smartphone is free on contract and it packs a lot of solid features for a budget model. it has a 4″, 800 x 480 display, Android 4.0.4 Ice Cream Sandwich with TouchWiz and a new...
0%
tweaktown.com
Updated:
2011-08-17 20:54:29
Today we have an interesting mix of smartphone meets slimphone, brought to us by those stylish engineers at Samsung.This is an interesting mashup we have here today, with part of the phone wanting to be a candybar style, regular numeric keypad phone...
Bottom line Looking now at the standard features, the call clarity is good. The ability to text is fine thanks to the broad buttoned numeric keypad that we are all used to now. Incoming email and SMS are given a preview display on the home screen so you don’t h...
80%
trustedreviews.com
Updated:
2011-08-17 20:54:43
Lately, Samsung has been pushing hard to make a name for itself when it comes to smartphones. We've had big launches like the Omnia i900 , but the SGH-i200 has been squeezed out with less fan fare. This is probably due to the fact that the handset is aime...
Bottom line Overall, the i200 is a bit of a mixed bag. It's certainly got a decent dose of style and there are some nice extras here like the inclusion of the Mobile Office pack. However, the i200 also falls short in several areas, not least of which is the baffling...
60%
apcmag.com
Updated:
2011-08-17 20:55:04
Samsung doesn't beat around the bush when it comes to the i200's target user, with My Very First Smartphone' labelled plainly on the box. The slogan sounds a tad Fisher Price, but it reflects the phone's appeal as a basic smartphone for user...
Good Bundled Bluetooth headset, Slim form factor, Easy to use...
Bad Generic design, Proprietary headphone jack...
80%
mobilechoiceuk.com
Updated:
2011-08-17 20:55:12
This phone will do if you need a workhorse, but not if you want some excitement from your smartphone. Related links Samsung i7110c mobile phone spotted Samsung announces new version of Soul mobile phone Samsung launches D780 mobile phone Samsung launch...
Good The tall size means there is space for a large number pad and screen, and we like the 3G...
Bad No touch-screen, no Wi-Fi and short on exciting extras.Look and Feel...
Bottom line This phone will do if you need a workhorse, but not if you want some excitement from your smartphone...
60%
avecmobile.com
Updated:
2011-08-17 20:55:33
Some products require time before we fully learn to appreciate them, while other products hit us as if it was love at first sight. The Samsung SGH-i200 belongs to the love-at-first-sight category, largely because of its dark elegance and solid Win...
80%
theunwired.net
Updated:
2011-08-17 20:55:38
While Samsung wasnt talking about its new Windows Mobile smartphone, the SGH-i200 on its press conference, the device is on display on Samsungs Mobile World Congress stand. Quite an interesting entry level smartphone, it features Windows Mobile 6 Sta...
0%
toptenreviews.com
Updated:
2015-09-11 11:19:44
The Samsung Galaxy Stellar is a free, entry-level Android smartphone – free as long as you sign a two-year contract with Verizon Wireless. Still, despite being the consumer version of bait and hook, the Galaxy Stellar is a great starter Samsung smartphone...
0%
examiner.com
Updated:
2015-09-11 11:19:44
Hardware and DesignThe Hardware and on the Design on the Samsung Galaxy Stellar isn't nothing to spectacular from a standpoint looks as the hardware isn't anything you haven't seen before. However it really has a nice feel in your hand and with it being a...
60%
brighthand.com
Updated:
2015-09-11 11:19:44
Build and DesignOn the face of it, the Galaxy Stellar could be any one of the dozens of Galaxy S variants and derivatives; Samsung has probably produced more units of knockoff models of the original Galaxy S than they did the Galaxy S itself. Most of them...
Good Free with new contract, Fast processor, Good battery life...
Bad Sharply limited specs, Extreme bloatware...
Bottom line A very entry-level smartphone that cuts a few too many corners to be worth the little bit of savings it offers...
70%
mobiletechreview.com
Updated:
2015-09-11 11:19:44
twitter: @lisagade) The Samsung Galaxy Stellar isn't going to wow you with its huge display or whizbang new killer features. It is however going to fit in your pocket and you can't beat the price: free on contract with Verizon Wireless. This Android...
Good Free on contract, strong features for a budget phone.
Bad A bit thick, display could be brighter.
Bottom line For free, you could certainly do much worse than the Samsung Galaxy Stellar. In fact, we're surprised it doesn't sell for $50 on contract. If you're just getting into your first smartphone and don't want to gamble lots of money or you're an experience...
60%
examiner.com
Updated:
2015-09-11 11:19:44
The phone's 3.2 MP rear-facing and 1.3 MP front-facing cameras take decent, though not spectacular, photos. The main thing that's missing is HD video. The Stellar doesn't play or record videos in HD. Its VGA camcorder takes nice videos that you can play o...
80%
phonedog.com
Updated:
2015-09-11 11:19:44
Aaron reviews the Samsung Galaxy Stellar , a mid-range Android device that's available at Verizon Wireless for free after rebate. Once reserved for budget handsets that had next to no features, the Galaxy Stellar makes the free price point look good. With...
0%
pcmag.com
Updated:
2015-09-11 11:19:44
Samsung may have cornered the high-end smartphone market with the Galaxy S III $10.99 at Amazon, but not everyone is looking for a big, expensive new device. Many people are still picking up a smartphone to use for the first time. And even plenty of exper...
Good Great balance of power and features for the price. Long battery life.
Bad Mediocre camera. Average display...
Bottom line The Samsung Galaxy Stellar for Verizon Wireless is a stellar deal, but its camera isn't quite out of this world...
80%
phonearena.com
Updated:
2015-09-11 11:19:44
Recently, Samsung has been receiving praise for its high-end Galaxy S III smartphone, though it will cost you a few hundred bucks to buy one, even with a 2-year contract. But let's face it, not everyone can afford it. Verizon hopes to appease those custo...
Good Free with signing a 2year contract, Starter Mode for beginners, Decent battery life...
Bad Laughable camera and video recording quality, Calls sound choppy and digital...
Bottom line The old saying “you can't get something for nothing” still applies today, as you have to sign a 2-year contract in order to get the Samsung Galaxy Stellar for free, as the full retail price is $330. The Galaxy Stellar doesn't have any stellar features or...
65%