location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B2360dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2360dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-41173 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063212477
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL B2360dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 800 MHz
Guarantee: 1 year NBD
Long product name DELL B2360dn 1200 x 1200 DPI A4 :
The short editorial description of DELL B2360dn 1200 x 1200 DPI A4

B2360dn - 1200x1200dpi, Duplex, 38ppm, 800 MHz, 256MB DDR3, USB2.0/LAN, 14.1 kg
More>>>
DELL B2360dn 1200 x 1200 DPI A4:
The official marketing text of DELL B2360dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Great value with essential productivity features and built-in networking

Discover value and dependability in a network-ready printer built for small and medium business. The Dell B2360dn offers a high duty cycle and duplexing capability.

- Network connectivity: Easily connect to your network and enjoy fast network speeds with Gigabit Ethernet or optional wireless1 connectivity.
- Fast print speeds: Print up to 40 pages per minute (letter) with up to 1200x1200 dpi resolution.
- No waiting: An 800MHz dual-core processor and a generous 256MB2 of onboard memory enable fast data processing.
- Windows® 8 and Windows RT compatible

Help increase office productivity

Finish your print jobs quickly and efficiently with the high-performance processing and wireless connectivity provided by the Dell B2360dn laser printer.

- Easily connect to your network and enjoy fast network speeds with Gigabit Ethernet or optional wireless connectivity.
- Dual 800MHz processors and a generous 256MB of onboard memory enable fast data processing.
- Get professional-quality prints at fast print speeds of up to 40 pages per minute (ppm) (letter) and 38 ppm (A4) with up to 1200x1200 dpi resolution.
- Reduce paper usage with automatic two-sided printing.
- Stay well stocked with the standard 250-sheet input paper tray. Or, expand your printing capacity with the optional 550-sheet input paper tray.
- Print directly from AndroidTM mobile devices using Dell Mobile Print. Download it for free at Google PlayTM

Discover reliable performance at an affordable price

With a large duty cycle, a long-lasting drum and compatibility with the latest operating systems, the Dell B2360dn laser printer is designed for minimal maintenance.

- The Dell B2360dn printer is able to meet high office printing demands reliably with a large duty cycle of up to 80,000 Max. pages per month.
- Minimize maintenance cost with a long-life imaging drum designed to last up to 60,000 pages.
- Integrate your Dell printer seamlessly into a Windows 8® environment.

Reduce risks to security and the environment

From network security, locking paper trays to Eco Mode operation capability, the Dell B2360dn laser printer is designed to help protect sensitive documents and the environment.


Gain peace of mind with essential network security features designed to protect your data. The Dell B2360dn supports SNMPv3 , while the optional External Wireless Adaptor supports WPA2.0 and 802.1X wireless security.

- Keep your printer secured with a Kensington lock (Kensington cable sold separately).
- Use the optional lockable 550-sheet input paper tray to help protect costly or sensitive media, such as company letterhead and bank checks (optional tray sold separately).
- Securely access the Embedded Web Server (EWS) via password for secure authentication.
- Save toner and energy consumption by enabling Eco Mode functionality.

Simplify printer management

Track usage and manage updates with tools designed to make the Dell B2360dn easy to control.

- Monitor, manage and create reports for the printers on your network with the Dell OpenManage™ Printer Manager V2 (OMPM) utility. OMPM can enable fast deployment and driver updates.
- Reduce the software clutter on your PCs and streamline driver management with Dell Open Printer Driver (OPD).

Short summary description DELL B2360dn 1200 x 1200 DPI A4:
This short summary of the DELL B2360dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B2360dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description DELL B2360dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL B2360dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL B2360dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 2500 pages per month
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5c, PCL 5e, PCL XL, PostScript 3
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Memory type
DDR3
Processor frequency
800 MHz
Design
Product color *
Black
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, Solaris 10 U4, Solaris 10 U5, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Width
15.7" (399 mm)
Depth
15" (382 mm)
Height
10.3" (262.7 mm)
Weight
31.1 lbs (14.1 kg)
Packaging data
Package width
18.6" (472 mm)
Package depth
17" (432 mm)
Package height
15" (380 mm)
Package weight
35.1 lbs (15.9 kg)
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 22:52:11
Uk has collected 10 expert reviews for DELL B2360dn 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2013-03-25 22:52:08
Nearly identical to the Dell B2360d that I recently reviewed, the Dell B2360dn adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d’s lack of network support makes it a niche product, as a mono laser...
Bottom line The Dell B2360dn monochrome laser delivers heavy-duty capability with fast speed and excellent paper handling...
80%
techadvisor.co.uk
Updated:
2013-05-18 01:19:43
Network-ready sub-£200 laser printers with highly capable paper handling facilities aren't particularly thick on the ground. But Dell is looking to partly recify that situation with the quietly impressive Dell B2360dn mono laser printer . And it achieves...
Bottom line The Dell isn't the best choice for top-speed high-quality text, but it still fares reasonably well in these areas. More crucially, it offers some very impressive paper handling for the money. If you need a cheap but robust page-churner to serve a number o...
80%
expertreviews.co.uk
Updated:
2015-01-04 01:17:51
The web admin interface covers basic status, and advanced settings including securityThis printer's main 250-page input cassette feels built to last, and there's a well-designed 50-page multipurpose feed above it. Adjust the cassette for A4 paper and it...
100%
trustedreviews.com
Updated:
2015-06-26 05:39:57
What is the Dell B2360d? Many printer companies offer variants of the models they sell, so their customers don't have to pay for features they're not going to use, and Dell's B2360d is just such an example. A mono laser with a high top speed, quoted at 38...
Good 500-sheet paper tray option, 60,000 page drum, Easy to use controls...
Bad Paper stop hides controls, No network or wireless connection, Poor shading in photos...
Bottom line Dell B2360d - Print Speeds Dell rates the B2360d at a very healthy 38ppm, surprisingly high for a printer in this class. When we ran our 5-page text test, we saw a speed of 21.4ppm, a good speed in its own right, but hardly 38ppm. The 5-page text and busi...
90%
consumersearch.com
Updated:
2015-01-04 01:17:52
Getting down to business. Dell says the B2360dn can crank out a whopping 40 text pages per minute in draft mode -- and it really is very speedy in real-life printing tests, experts say. Printouts look exactly like you'd expect from a laser printer: Crisp...
Good Fast enough for busy offices, Ethernet networking, Cheap to run, 300sheet paper capacity (expandable up to 850 sheets)...
Bad Soso graphics (like most laser printers), Dell printers aren't the most reliable...
Bottom line Small businesses need a laser printer that's fast, shareable, with good-sized paper trays -- and reviews say the Dell B2360dn delivers, at an incredibly low price.PerformanceGetting down to business. Dell says the B2360dn can crank out a whopping 40 text...
0%
computershopper.com
Updated:
2015-01-04 01:17:55
& Design Have you ever wondered why small-workgroup laser printers are so popular? Businesses often prefer them because they’re not as bulky, expensive, or complicated to use as conventional full-size workgroup models. Plus, compared to the low-end la...
Good Speedy for the price, 300-sheet capacity, expandable to 850, Ethernet connectivity, Built-in duplexer...
Bad Subpar photo-print quality, Optional paper tray costs almost as much as the printer...
Bottom line This fast-printing, yet inexpensive, mono laser has generous paper capacity, duplexing support, and Ethernet connectivity, making it a good choice for a shared environment...
80%
buyerslab.com
Updated:
2015-01-04 01:17:57
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
pcmag.com
Updated:
2015-01-04 01:17:57
Nearly identical to the Dell B2360d$174.99 at Dell that I recently reviewed, the Dell B2360dn$179.99 at Dell adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d's lack of network support makes it a n...
Good Fast. Ethernet. Duplexer, 250-sheet drawer, and 50-sheet multipurpose tray standard. Maximum 850-sheet input capacity.
Bad Low-quality photo output, even for a mono laser...
Bottom line The Dell B2360dn's speed and paper handling make it a good fit as a shared monochrome laser printer for heavy-duty printing in a micro or small office or workgroup...
80%
pcmag.com
Updated:
2015-06-26 05:39:57
Although the Dell B2360d%displayPrice% at %seller% is best thought of as a personal mono laser printer, thanks to having a USB port as its only connector, it offers a level of capability you'd expect in a shared printer for a small office or workgroup. It...
Good Fast. Duplexer, 250-sheet drawer, and 50-sheet multi-purpose tray standard, with maximum 850-sheet input capacity.
Bad No network support...
Bottom line The Dell B2360d's lack of network support makes it a personal monochrome printer, but with speed and paper handling that would be suitable for heavy-duty printing in a micro or small office...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)