location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-3175
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3175 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 128 MB 360 MHz
  • - 32 lbs (14.5 kg)
Long product name Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm :
The short editorial description of Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm

CLX-3175 - 2400 x 600 dpi, 16 ppm, laser, fax, 128MB, LCD, USB 2.0
More>>>
Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm:
The official marketing text of Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer

world smallest colour laser MFP
Make the change from inkjet multifunction printer to a compact laser multifunction small enough to fit your desk, cost efficient on your every print, and so quiet you may not even notice it printing.

low noise level
BLI lab test certified that CLX-3175 is the quietest multifunction printer in its class in terms of vibration and average noise emissions.

consistent print out
CLX-3175 produces consistent colour printouts that are water resistant and won’t fade over time. Whereas, inkjet printouts are susceptible to water and humidity and their image may fade over time.

world smallest colour MFP
This powerful, compact and stylish colour laser multifunction printer was designed to fit into Professional workspaces. Now, even small professional business and home offices can enjoy the benefit and the impressive quality of colour laser printing. At 415 x 373 x 342mm this
colour laser will fit on a desk.

Short summary description Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-3175, Laser, Color printing, 2400 x 600 DPI, Color copying, A4, Direct printing

Long summary description Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung CLP-3175 Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung CLP-3175. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
4 cpm
Time to first copy (black, normal)
18 s
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
SPL-C
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
360 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
350 W
Weight & dimensions
Weight
32 lbs (14.5 kg)
Other features
Dimensions (WxDxH)
16.3 x 14.2 x 12.2" (415 x 360 x 311 mm)
Power requirements
AC 220 - 240 V
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux Red Hat 8.0 - 9.0 Mandrake 9.2 - 10.1 SuSE 8.2 - 9.2 Fedora Core 1 - 4 Mac OS X 10.3 - 10.5
PictBridge
Yes
Emulations
SPL-C
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan