location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6200ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6200ND show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 79.4 lbs (36 kg)
Long product name Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm :
The short editorial description of Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm

CLX-6200ND - 2400 x 600 DPI, 20 ppm, laser, 128MB, LCD
More>>>
Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm:
The official marketing text of Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm as supplied by the manufacturer

Imagine how you could extend your business potential and performance to the next level with SAMSUNG’s new colour laser multifunction printer. The CLX-6200ND is a truly comprehensive performer full of advanced features and time-saving functions. With SAMSUNG colour MFP solutions in your business, everything will seem easier to perform and operate more efficiently. Reach out and explore the possibilities.

expand your efficiency with economical printing
- In today’s competitive environment the pressure on bottom line performance is driving cost saving efficiency. You have to spend money to make money, but with an efficient multi-function laser printer, you will actually spend less over time. SAMSUNG’s CLX-6200ND has a low cost per page and an economical total cost of operation, resulting in long-term savings. Boost the efficiency of your business with this cost-effective laser MFP.

optional second cassette tray
- The CLX-6200ND is ideal for office environments with high printing demands. An optional second cassette tray can triple your input capacity, so you won’t need to be constantly re-filling the printer.

secure hard drive features
- Take advantage of the 80GB hard drive* and increase your ability to manage and monitor print jobs on the network. Using the simple interface, print jobs can be monitored and controlled from anywhere on the network. You can also increase security and confidentiality for print jobs when they are stored on the MFP’s hard drive and delay job printing until you are available to retrieve them. In addition, by accessing the Forms Overlay feature, forms can also be stored on the hard drive for future use, making it easier to create a variety of documents. Increase your potential with secure, time-saving features from SAMSUNG.

duplex savings
- Duplex printing has been made easier and convenient with both sides of the paper printed, which makes it unnecessary to manually reinsert the paper to print the other side of the paper. Another efficient plus feature is the duplex automatic document feeder that saves time as well as money. The feeder allows you to load several sheets at a time and print double-sided documents automatically. Even incoming faxes can be printed double-sided. All this eliminates the time wasted on loading each sheet and reduces the paper consumption by half. Increase efficiency and reduce expenses with the CLX-6200ND.

direct USB interface
- The CLX-6200ND utilises the latest technology to give you the greatest convenience. Equipped with a USB port on the front, you can easily access and print files stored on your USB drive. You can also scan documents and save directly them directly onto the USB drive. File formats supported include PDF, BMP, TIFF and JPEG. Now you no longer need to send these types of files over the network as you can conveniently print them from your USB drive quickly and easily while allowing others to easily print from the network.

wireless network
- Broaden the capabilities of your multifunction laser printer with a wireless network. This allows you to connect without the need to restrict its workplace location due to hard wire cabling availability. Expand the network by connecting everyone and print from any location, simply and wirelessly.
Features and specifications are subject to change without prior notification.

Short summary description Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm:
This short summary of the Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6200ND, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning

Long summary description Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung CLX-6200ND multifunction printer Laser 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6200ND. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
25 s
Time to first page (color, normal)
25 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
20 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
No
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Page description languages
SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
170 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
79.4 lbs (36 kg)
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
18.4 x 25.6 x 19.6" (468 x 651 x 498 mm)
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000/XP/2003/Vista Linux Mac 10.3 - 10.5
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan