location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Business Topload Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2476
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4560209573898
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:32:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 15.4" Black
  • - Nylon
  • - 3.09 lbs (1.4 kg)
Long product name Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black :
The short editorial description of Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black

ThinkPad Business Topload Case
More>>>
Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black:
The official marketing text of Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black as supplied by the manufacturer

Carry and protect your ThinkPad notebook computer with the durable ThinkPad Business Topload Case from Lenovo. This functional and professional carrying case has been designed specifically for ThinkPad systems up to 15.4" wide.

Features and Benefits:

- Compatible with all ThinkPad notebook computers up to 15.4" wide
- Topload case with SafePORT patented air cushion protection in the PC compartment
- Provides convenient storage pockets
- Lightweight, nylon construction with padded shoulder strap and comfort handles
- Luggage handle attachment to secure the case to your roller bag
- Slim pocket for easy access to files and papers
- Easy access pocket in the front of the case
- Workstation includes multiple accessory pockets, pen loops, and business card holder
- Airline ticket and passport holder
- Limited lifetime warranty

Short summary description Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black:
This short summary of the Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Business Topload Case, Briefcase, 15.4", 3.09 lbs (1.4 kg)

Long summary description Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black:
This is an auto-generated long summary of Lenovo ThinkPad Business Topload Case 15.4" Briefcase Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Business Topload Case. Case type: Briefcase, Maximum screen size: 15.4". Weight: 3.09 lbs (1.4 kg)

Features
Maximum screen size *
15.4"
Case type *
Briefcase
Material *
Nylon
Product main color *
Black
Weight & dimensions
Weight
3.09 lbs (1.4 kg)
Logistics data
Harmonized System (HS) code
84733080
Other features
Dimensions (WxDxH)
16.5 x 5.12 x 13.3" (419 x 130 x 337 mm)
Brand Image Article code product Stock Price from
Lenovo Business Messanger Case 15.6" Messenger case Gray Lenovo Business Messanger Case 15.6" Messenger case Gray
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Business Topload Case 15.4" Briefcase Black Lenovo Business Topload Case 15.4" Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 15.4" Messenger case Black Lenovo ThinkPad Basic Case 15.4" Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 15.4" Messenger case Black Lenovo ThinkPad Business Topload Case 15.4" Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)