location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI 43979002 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43979002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43979002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713042587 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI 43979002 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - 19800 pages
  • - Printing colors: Black
Long product name OKI 43979002 printer drum Original :
The short editorial description of OKI 43979002 printer drum Original

Black Image Drum, 25k
More>>>
Short summary description OKI 43979002 printer drum Original:
This short summary of the OKI 43979002 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 43979002, Original, OKI B410 / B430 / B440 / MB460 / MB470 / MB48, 19800 pages, Black, Black, 12.6" (320 mm)

Long summary description OKI 43979002 printer drum Original:
This is an auto-generated long summary of OKI 43979002 printer drum Original based on the first three specs of the first five spec groups.

OKI 43979002. Type: Original, Compatibility: OKI B410 / B430 / B440 / MB460 / MB470 / MB48, Page yield: 19800 pages. Package width: 12.6" (320 mm), Package depth: 4.92" (125 mm), Package height: 5.71" (145 mm)

Brand Image Article code product Stock Price from
MM Black Drum Unit - OKI 43979002 - For OKI B 4x0 / MB 4x0 series MM Black Drum Unit - OKI 43979002 - For OKI B 4x0 / MB 4x0 series
(show image)
55116DK Black Drum Unit - OKI 43979002 - For OKI B 4x0 / MB 4x0 series 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 01221701 printer drum Original 1 pc(s)
(show image)
01221701 01221701 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)