location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Tour car speaker Square 2-way

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra TOUR BT SP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-44000000-65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055026614
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Tour car speaker Square 2-way
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in motion sensor for Auto On and Auto Off, when device is not in use to save battery life
  • - Designed for great sound with HD Voice, noise cancellation technology and an extra large speaker
  • - Easy to set up. Just pair to your phone and place Jabra Tour on your sun visor
  • - In-car charger with additional USB cable so you can charge on-the-go; Up to 20 hours of talk time and 45 days standby time
  • - Voice Control activates your Android or Siri voice engine; control Jabra Tour with your voice including Answer/Ignore, Pair New Device, Battery and Phone Command voice commands
Long product name Jabra Tour car speaker Square 2-way :
The short editorial description of Jabra Tour car speaker Square 2-way

Jabra TOUR BT SP
More>>>
Jabra Tour car speaker Square 2-way:
The official marketing text of Jabra Tour car speaker Square 2-way as supplied by the manufacturer

Enjoy clear calls with HD microphone. Stream GPS directions, music and podcasts. Speak to it to answer and make calls. Get spoken setup instructions and battery status. Jabra Tour has a 60-day standby time and is suited for even the longest trips. It turns on and off automatically, so all you have to worry about is driving.

Enjoy clear calls with HD microphone. Stream GPS directions, music, and podcasts. Speak to it to answer and make calls. Get spoken setup instructions and battery status. Jabra Tour has a 60-day standby time and is suited for even the longest trips. It turns on and off automatically, so all you have to worry about is driving.Perfect for

a fully hands-free experience
streaming GPS directions
long trips

Short summary description Jabra Tour car speaker Square 2-way:
This short summary of the Jabra Tour car speaker Square 2-way data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Tour, 2-way, 3 W, 0.326" (8.27 mm), 4.02" (102 mm), 1.3" (33 mm), 4.76 oz (135 g)

Long summary description Jabra Tour car speaker Square 2-way:
This is an auto-generated long summary of Jabra Tour car speaker Square 2-way based on the first three specs of the first five spec groups.

Jabra Tour. Speaker type: 2-way, Speaker power: 3 W. Width: 0.326" (8.27 mm), Depth: 4.02" (102 mm), Height: 1.3" (33 mm)

Voice guidance & control

Say goodbye to manuals. Receive simple verbal instructions on how to connect with your mobile phone. Jabra Tour also updates you when the battery is low and tells you who is calling. Keep your hands on the wheel and simply use your voice to make and take calls.

AUTO ON/OFF

When you get in your car, Jabra Tour automatically turns on using its built-in motion sensor. Likewise, it will turn off by itself after you park and leave your car.

CRYSTAL CLEAR CALLS

Noise cancelling technology ensures understandable calls without the annoying “speakerphone” sound. Your every word will come through clearly thanks to the HD Voice microphone. Whether you’re on a call or listening to music, the powerful 3-watt speaker delivers great sound.

LONG BATTERY LIFE

With up to 20 hours of talk time and an impressive 60 days of standby time, Jabra Tour is ready for long road trips.

MORE THAN JUST CALLS

When you’re not on a call, use the Jabra Tour to stream music, GPS directions and podcasts.

VOICE GUIDANCE & CONTROL

Say goodbye to manuals. Receive simple verbal instructions on how to connect with your mobile phone. Jabra Tour also updates you when the battery is low and tells you who is calling. Keep your hands on the wheel and simply use your voice to make and take calls.

Audio
Speaker type *
2-way
Speaker power
3 W
Technical details
Shape *
Square
Cables included
USB
Quick start guide
Yes
Output power
3 W
Driver unit
1.57" (4 cm)
Product color
Black
Technical details
USB connectivity
Yes
Number of speakers
1
Weight & dimensions
Width
0.326" (8.27 mm)
Depth
4.02" (102 mm)
Height
1.3" (33 mm)
Weight
4.76 oz (135 g)
Subwoofer
Subwoofer included *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:39
Uk has collected 5 expert reviews for Jabra TOUR BT SP and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 10:04:39
What is the Jabra Tour? The Jabra Tour is the answer to several problems. It's a Bluetooth 3.0 hands-free speakerphone that clips onto your car's sun visor. It lets you make and receive calls, can act as a speaker for clearer GPS instructions and supports...
Good Excellent battery life, Clear audio at both ends, Very easy to setup...
Bad Can't control audio playback...
Bottom line An outstanding hands-free speakerphone that's very, very hard to fault. Next, read our round-up of the best iPhone 5S cases...
100%
DigitalReviews.net
Updated:
2017-08-13 10:19:02
If there is one thing that Jabra is well known for it is their range of speakerphones for hands-free calling. Most new cars these days have Bluetooth calling built-in but if you drive an older vehicle you would greatly benefit from the ability to legally...
0%
Country Distributor
Deutschland 1 distributor(s)