location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS305
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS305-100UKS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 2000 entries
Long product name NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray :
The short editorial description of NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray

FS305 - Unmanaged, 5x RJ-45, Fast Ethernet
More>>>
NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray:
The official marketing text of NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray as supplied by the manufacturer

The NETGEAR 300 Series Unmanaged Switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. The 300 series also supports the efficient use of energy, helping you save power and money.

Short summary description NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray:
This short summary of the NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS305, Unmanaged, Fast Ethernet (10/100)

Long summary description NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray:
This is an auto-generated long summary of NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Gray based on the first three specs of the first five spec groups.

NETGEAR FS305. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 2000 entries. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100 Mb/s
MAC address table *
2000 entries
Packet buffer memory
0.375 MB
Design
Rack mounting *
No
Stackable *
No
Product color
Gray
Housing material
Metal
Design
LED indicators
LAN, Power
Certification
CE, CB
Power
Input current
1 A
Input voltage
12 V
Power consumption (typical)
2.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.02" (102 mm)
Depth
3.7" (94 mm)
Height
1.02" (26 mm)
Weight
8.47 oz (240 g)
Packaging data
Cables included
AC
User guide
Yes
Other features
Latency
85μs/12μs
Connectivity technology
Wired
Networking features
Fast Ethernet
Brand Image Article code product Stock Price from
NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
GS316-100PES GS316 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GS324-100EUS GS324 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)