location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AHDD015 internal hard drive 120 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AHDD015
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHDD015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045466113
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:43:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts AHDD015 internal hard drive 120 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Refurbished for a sustainable future
Guarantee: 12 months
Long product name CoreParts AHDD015 internal hard drive 120 GB :
The short editorial description of CoreParts AHDD015 internal hard drive 120 GB

120GB 2,5" SATA 5400RPM *Refurbished Parts*
More>>>
Short summary description CoreParts AHDD015 internal hard drive 120 GB:
This short summary of the CoreParts AHDD015 internal hard drive 120 GB data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts AHDD015, 120 GB, 5400 RPM

Long summary description CoreParts AHDD015 internal hard drive 120 GB:
This is an auto-generated long summary of CoreParts AHDD015 internal hard drive 120 GB based on the first three specs of the first five spec groups.

CoreParts AHDD015. HDD capacity: 120 GB, HDD speed: 5400 RPM

Brand Image Article code product Stock Price from
HP HDD 120GB 5400RPM HP HDD 120GB 5400RPM
(show image)
435775-001 HDD 120GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
HP HDD SATA 120GB 5400RPM WEST DI HP HDD SATA 120GB 5400RPM WEST DI
(show image)
442867-ABC HDD SATA 120GB 5400RPM WEST DI 0.00
(excl. VAT)
0 (incl. VAT)
HP HD 120GB SATA HP HD 120GB SATA
(show image)
431407-001 HD 120GB SATA 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Travelstar 120GB SATA 5400 RPM 2.5" Serial ATA
(show image)
HTS542512K9SA00 120GB SATA 5400 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MHY2120BH internal hard drive 2.5" 120 GB Serial ATA Fujitsu MHY2120BH internal hard drive 2.5" 120 GB Serial ATA
(show image)
MHY2120BH MHY2120BH 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Travelstar 120GB SATA 5400 RPM 2.5" Serial ATA
(show image)
HTS541612J9SA00 120GB SATA 5400 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Travelstar 5K160 120GB Serial-ATA 2.5" Serial ATA
(show image)
0A28843 Travelstar 5K160 120GB Serial-ATA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA
(show image)
MHV2120BH MHV2120BH 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive 2.5" 120 GB Serial ATA
(show image)
WD1200BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)