location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AHDD013
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHDD013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045354724
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:45:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Refurbished for a sustainable future
Guarantee: 12 months
Long product name CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA :
The short editorial description of CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA

160GB 3,5" 2MB SATA 7200RPM *Refurbished Parts*
More>>>
Short summary description CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA:
This short summary of the CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts AHDD013, 160 GB, 7200 RPM, 3.5", Serial ATA

Long summary description CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA:
This is an auto-generated long summary of CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA based on the first three specs of the first five spec groups.

CoreParts AHDD013. HDD capacity: 160 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Brand Image Article code product Stock Price from
Lenovo 40Y9036 internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA Lenovo 40Y9036 internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
40Y9036 40Y9036 0.00
(excl. VAT)
0 (incl. VAT)
HP 449979-001 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA HP 449979-001 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA
(show image)
449979-001 449979-001 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital AV 160 GB SATA 7200 RPM 2 MB internal hard drive Serial ATA
(show image)
WD1600AVBS AV 160 GB SATA 7200 RPM 2 MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital AV 160GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
WD1600AVJS AV 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II
(show image)
ST3160215SCE 160GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II Seagate Desktop HDD 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II
(show image)
ST3160215AS 160GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 160GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 160GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3160815AS 160GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 160GB, SATA II, 7200 RPM internal hard drive 3.5" Serial ATA II
(show image)
HDS721616PLA380 160GB, SATA II, 7200 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 200GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 200GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3200820AS 200GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3200822AS 200GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)