location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4824FN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4824FN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 15:13:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - 24 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 32 lbs (14.5 kg)
Long product name Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm :
The short editorial description of Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm

Mono Laser MFP SCX-4824FN - Print, Scan, Copy, Fax, 24 ppm, 1200 x 1200, 24 cpm
More>>>
Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm:
The official marketing text of Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm as supplied by the manufacturer

versatile 5-in-one
Versatility is the key to these convenient 5-in-1 laser multifunction Printers. With all the functions you have asked for in one central device, you can print, copy, scan, fax and PC-fax conveniently and easily. The SCX-4824FN/28FN delivers high performance and maximum speed versatile enough for a professional workgroup.

efficient duplex + ADF
Convenient features increase your daily office efficiency. The 50-sheet automatic document feeder (30-sheet ADF on SCX-4824FN) saves time and speeds up copying and scanning, while giving you more control over the process. The SCX-4828FN model features duplex printing, saving time and reducing paper consumption.

intuitive simple & easy GUI
Get everyone at work onboard quickly with simple and easy to use GUI screens. Reduce training and troubleshooting time with simple intuitive menus and buttons. The IT department can keep the user manuals because no one will need to read them to be able to print, copy, scan and fax simply and quickly.

fast FPOT
Everyone wants fast printouts, but if the first page out of the printer takes too long, waiting can be very stressful. The SCX-4828FN boasts a fast frist page print time of 15.5 seconds in the sleep mode. That means that even if you are just printing one page, the results will be quick and stress free.

Short summary description Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm:
This short summary of the Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4824FN, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, Mono faxing

Long summary description Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4824FN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Recycled paper
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
10/100BaseTX
Performance
Internal memory *
128 MB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
32 lbs (14.5 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
17.5 x 16.2 x 15.6" (445.2 x 410.5 x 395.3 mm)
Duty cycle letter size (maximum)
50000 pages per month
Network ready
Yes
Standard media sizes
66 x 127mm (2.6" x 5") - 216 x 356mm (8.5" x 14")
Maximum internal memory
384 GB
Compatible operating systems
Windows 2000/2003/2008 Server/XP/Vista Linux Mac X 10.3 - 10.5
Emulations
PCL5e, PCL6
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:21:19
Uk has collected 2 expert reviews for Samsung SCX-4824FN multifunction printer Laser 1200 x 1200 DPI 24 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-21 13:21:19
Laser-based, multifunction printers are proving increasingly popular, as they provide copying and faxing as well as print and scan. One of Samsung's latest releases is the SCX-4824FN, which is aimed at the SOHO market and including a couple of useful extr...
80%
expertreviews.co.uk
Updated:
2011-08-21 13:21:19
Samsungs SCX-4824FN is a mid-range mono laser multi-function printer that comes in at an attractive price of just under £200...
60%