location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Drive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Drive Classic 320GB 2.5" USB 2.0 black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30722
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive :
The short editorial description of Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive

Mobile Drive Classic 320GB 2.5" USB 2.0 black
More>>>
Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive:
The official marketing text of Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive as supplied by the manufacturer

Compact storage on the go! Whether you are a professional or home user, these days it is essential to be able to carry your valuable data anywhere with you. Ultra compact, easy-to-use and secure, this USB 2.0 powered portable hard drive makes transporting and sharing data easier than ever. Simply plug it into any computer’s USB port and take your spreadsheets, documents, movies, photo’s or music anywhere you go. The perfect travel companion!

Need to expand your notebook, PC or Mac with a high capacity drive? No problem, the Freecom Mobile Drive Classic is available in 120, 160, 250 & 320GB!

Don’t want annoying noises while working? No problem, The Freecom Mobile Drive Classic has no cooling fan, which ensures quiet operation at all times!

Need a hard drive but want to be trendy as well? The Freecom Mobile Drive Classic has a stylish design. It will look perfect next to your notebook!

The new Mobile Drive Classic has it all. A safe feeling, provided by Freecom.
Free your mind!

- Fast, low noise external mobile USB-2 hard drive
- Buspowered, no AC adapter needed
- Excellent value for money
- No cooling fan, ensures quiet operation
- he easiest way to add and manage extra storage capacity to your notebook or desktop computer
- Hot swappable, no need to turn of your computer
- No device ID’s or terminations to worry about
- High quality, sleek design, only 13.9 x 8.3 x 2 cm, easy to take with you
- One years manufacturers warranty, free helpdesk support

Short summary description Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive:
This short summary of the Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black, 320 GB, 2.5", 5400 RPM, Black

Long summary description Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive:
This is an auto-generated long summary of Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive based on the first three specs of the first five spec groups.

Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black. HDD capacity: 320 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD size *
2.5"
HDD capacity *
320 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive average seek time
13 ms
Storage drive buffer size
8 MB
Features
Product color *
Black
Weight & dimensions
Width
5.47" (139 mm)
Weight & dimensions
Depth
3.27" (83 mm)
Height
0.787" (20 mm)
Weight *
7.05 oz (200 g)
Other features
USB 2.0 ports quantity
1
Average latency
4.2 ms
Internal
No
Mean time between failures (MTBF)
50000 h
Track to track seek time
3 ms
Compatible operating systems
Windows 2000 / XP / Vista, Mac OS X v.10.3 +
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:02:35
Uk has collected 3 expert reviews for Freecom Mobile Drive Classic 320GB 2.5" USB 2.0 black external hard drive and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 09:02:35
The Mobile Drive Classics plain, chunky black case looks unassuming, but this is one of only two portable disks here with a huge capacity of 500GB. Despite this large storage space, it has a low cost per gigabyte of just 18p - the lowest of any po...
100%
digitalartsonline.co.uk
Updated:
2013-04-15 02:12:49
G-Technology has a reputation for fast, high-end, Mac-centric hard drives. It’s also know for making bulky aluminum ones. With the G-Drive Mobile USB 500GB, G-Tech has finally combined a consumer-friendly design with high-end performance. The Mobile USB p...
Good Good overall spee...
Bad USB only...
80%
whatdigitalcamera.com
Updated:
2011-09-26 09:02:30
Manufacturer: Freecom Model: 160GB Hard DrivePrice: £50 www.freecom.comWhether it’s just for storing your hefty Raw files or for backing up your entire image library, an external hard drive is a portable and affordable solution, but let’s face it, ther...
Good Contemporary design...
Bad No carry case...
Bottom line With no cooling fan the unit lives up to its word of low noise, and files are transferred quickly, while the bundled NTI Shadow Backup software is also on hand for automatic backup of files. A minor criticism is that there’s no carry case to protect...
84%