location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 695nw Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
690n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 695nw Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8024A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111044433 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Jetdirect 695nw Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Internal memory: 512 MB Flash memory: 32 MB
  • - Firmware upgradeable
  • - Ethernet LAN/Wireless LAN IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - IPv4/IPv6
  • - Ethernet LAN (RJ-45) ports: 1
Guarantee: One-year replacementtelephone support determined by regional call center hours; HP e-mail support and user forums available; see http:// for more information
Long product name HP Jetdirect 695nw Print Server :
The short editorial description of HP Jetdirect 695nw Print Server

HP Jetdirect 695nw Print Server
More>>>
HP Jetdirect 695nw Print Server:
The official marketing text of HP Jetdirect 695nw Print Server as supplied by the manufacturer

The HP Jetdirect 695nw Wireless Print Server is a reliable print networking device that offers 802.11 b/g/n wired and wireless functionality, easy set-up, full manageability, backward compatibility and enterprise-class security features.

Ideal for enterprise and workgroup SMBs requiring full-featured, secure, and backward-compatible print management of supported printers and MFPs, over shared wired or wireless networks.

Features
Print wirelessly at high speed1.

- Connect telecommuters and remote offices to printers through an 802.11 b/g/n wireless network.
- Maintain rigorous standards through IPv6 network features: more IP addresses than IPv4 and IPsec security.
- Help reduce administration and operation costs with off-the-shelf functionality and backward compatibility.
- Quickly connect to shared printers and MFPs throughout your office, over a gigabit network.

Strengthen network security and help protect data.

- Safeguard your print network with wireless security features: WPA, WPA2, WEP, AES, and TKIP.
- Help protect your print network at installation and beyond via IPsec, Kerberos, 802.1x, SSL/TLS, ACL, PWD protection, SNMPv3, and IPP over TLS.
- Increase the security of HP devices as soon as they are added to the network with HP Instant-on Security2.

Keep track of devices and easily manage your fleet.

- Rely on HP Web Jetadmin for efficient installation, configuration, and management of multiple devices3.
- Easily configure and manage printing with embedded web server capabilities.
- Help maintain security compliance with HP Imaging and Printing Security Center's automated monitoring2.

Set up in no time on almost any HP printer or MFP.

- Get up and running quickly using a modular internal card that fits the EIO slot of compatible HP devices.
- Install your print server with the improved installation wizard, and configure it with ease – even remotely, with fleet-wide options.
- Count on support for a wide range of industry-standard operating systems and network protocols.
- Suit your needs with a widely compatible, scalable server that can easily accommodate future enhancements.

- 1 As compared to predecessor product offering 802.11 b/g functionality.
- 2 HP Imaging and Printing Security Center is optional and must be purchased separately to use HP Instant-on Security and compliance monitoring.
- 3 HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin.

Short summary description HP Jetdirect 695nw Print Server:
This short summary of the HP Jetdirect 695nw Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 695nw Print Server, Business, Enterprise, 512 MB, 32 MB, Ethernet LAN/Wireless LAN, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s

Long summary description HP Jetdirect 695nw Print Server:
This is an auto-generated long summary of HP Jetdirect 695nw Print Server based on the first three specs of the first five spec groups.

HP Jetdirect 695nw Print Server. HP segment: Business, Enterprise. Internal memory: 512 MB, Flash memory: 32 MB. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4/IPv6, Management protocols: SNMP v3. Power consumption (typical): 4 W

Features
Internal *
Yes
IPP support
Yes
Firmware upgradeable
Yes
HP segment
Business, Enterprise
Memory
Internal memory
512 MB
Flash memory
32 MB
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Security algorithms
128-bit AES, TKIP, WEP, WPA, WPA2
Protocols
Supported network protocols *
IPv4/IPv6
Management protocols
SNMP v3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
4 W
Packaging data
Package dimensions (WxDxH)
6.3 x 8.82 x 4.8" (160 x 224 x 122 mm)
Package weight
16.9 oz (480 g)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Other features
Embedded web server
Yes
Install, configure, and manage via web server
Yes
Supports EPP and ECP
No
Country Distributor
Polska 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)