location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 Premium Optical Mouse Black OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931433-0600/429
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Guarantee: 3 years
Long product name Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI

RX300 Premium Optical Mouse Black OEM
More>>>
Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

The RX300 Optical Mouse 3D offers a new level of maneuverability with Logitech's exclusive Tilt-Wheel™ technology. Most pointing devices come with a scroll wheel that only navigates vertically in documents and web pages. But with the RX300's enabled Tilt technology, users can now scroll left-to-right just as easily as they scroll up and down— no need to move their hands to use keyboard arrow keys. The Tilt-Wheel™ also offers zoom functionality; essential when working in large spreadsheets or documents.

Mouse precision is further enhanced with 800 dpi resolution and a moderately arched profile which offers excellent comfort for most people— not too large, and not too small. The RX300 offers 32- and 64-bit drivers for maximum compatibility with current and future versions of Windows®. It's the ideal mouse for performance-oriented PCs.

Features:
-Logitech Tilt Wheel plus Zoom technology allows the user to scroll horizontally and vertically, or zoom in and out.
-Digital 800 dpi resolution for smooth and precise cursor movement.
-Ambidextrous design with an arched shape that's comfortable for right- or left-handed use.
-32- and 64-bit drivers for maximum compatibility with current and future versions of Windows.
-Ideal for system integration.
-USB and PS/2 connectivity.

Short summary description Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI:
This short summary of the Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX300 Premium Optical Mouse Black OEM, Optical, USB Type-A + PS/2, 800 DPI, Black

Long summary description Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech RX300 Premium Optical Mouse Black OEM. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Black
Packaging data
Bundled software
SetPoint
Other features
Compatible operating systems
Windows 2000, XP
Brand Image Article code product Stock Price from
Logitech RX300 Premium Optical Grey OEM mouse USB Type-A + PS/2 800 DPI Logitech RX300 Premium Optical Grey OEM mouse USB Type-A + PS/2 800 DPI
(show image)
931434-0600/91000429 RX300 Premium Optical Mouse Grey OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Wheel Black PS/2 M-F(S)BF96 mouse Office PS/2 600 DPI Logitech Optical Wheel Black PS/2 M-F(S)BF96 mouse Office PS/2 600 DPI
(show image)
953688 Optical Wheel Mouse Black PS/2 M-F(S)BF96 0.00
(excl. VAT)
0 (incl. VAT)