location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4650 Wireless Home & Student 3-in-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16F1403
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 25 ppm
  • - Wi-Fi
Long product name Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

X4650 Wireless All-in-One, Printer, Scanner, Copier, 25ppm
More>>>
Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

-Experience the convenience of printing wireless with the Lexmark X4650. This All-in-One easily scans, copies and prints fast -- up to 25 ppm black and 18 ppm colour*. *Printing in draft mode and excludes time to first page print.
-Convenience and flexibility with built-in 802.11b/g wireless technology. Compatible with 802.11n.
-Easy, 1-touch copy
-Lab-quality photos with direct photo printing from Memory Cards, USB drive or with PictBridge™
-Print fast! Up to 25 ppm black and 18 ppm colour (3)
-Vibrant OLED display provides clear text for easy operation

Short summary description Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4650 Wireless Home & Student 3-in-1, Color, 4800 x 1200 DPI, 2, A4, 3000 pages per month, 25 ppm

Long summary description Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4650 Wireless Home & Student 3-in-1. Color, Number of print cartridges: 2, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Wi-Fi

Features
Color *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Color depth
36 bit
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Maximum media width
216 x 432
Media weight (tray 1)
80 gsm
A6 Card
Yes
Kakugata sizes (3...6)
3. 4. 5. 6
Chokei sizes (3...40)
3. 4. 40
Ports & interfaces
PictBridge
Yes
Network
Wi-Fi *
Yes
Performance
Sound power level (printing)
50 dB
Design
Market positioning *
Home & office
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, CCIB
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Microsoft Windows 2000 5.00.2195 or later Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC) Apple Mac OS X (10.3.9 Power PC)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.7 lbs (5.3 kg)
Other features
Dimensions (WxDxH)
6.89 x 18.1 x 13" (175 x 459 x 331 mm)
Print technology
Inkjet
Interface
USB 2.0
Maximum copy speed (black, A4)
15 cpm
Maximum copy speed (color, A4)
10 cpm
Color copy capability
Yes
Color scanning
Yes
Wireless technology
802.11g/b
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:51:52
Uk has collected 29 expert reviews for Lexmark X4650 Wireless Home & Student 3-in-1 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-03 22:51:36
Part of Lexmark's 'home and student' series, the X4650 packs print, scan and copy functions into a reasonably small housing.With its slanted front, the black and silver design looks impressive, while the built-in screen helps users navigate the various...
Good Builtin wireless; easy to set up and use; good range of features...
Bad Average photo print quality; expensive; no photo preview on screen...
Bottom line The Lexmark X4650 is easy to set up and has a good range of features, including wireless access, but it's expensive...
60%
webuser.co.uk
Updated:
2011-10-03 22:51:37
Web User checks out an all-in-one home printer/scanner/copier from Lexmark that can operate over your home network more...
Bottom line Lexmarks Wi-Fi range is getting stronger all the time, and this unit offers wireless access to all its features – even scanning. The quality isnt quite as high as some of its pricier rivals, but its a good all-rounder that is well priced for the hom...
80%
pcadvisor.co.uk
Updated:
2011-10-03 22:51:42
The Lexmark X4650 continues the grand tradition of wireless multifunctional printing first introduced by Lexmark in 2007. Finished in black with silver highlights, basic copy and scanning controls are on the right with a white on black OLED display...
Bottom line The Lexmark X4650 is easy to set up and use, is reasonably quick and has a useful auto print mode: but youll pay for prints, and we werent all that impressed with photo prints. Rob Mead Lowest online price: ££54.69 Buy it now: click here...
70%
macworld.co.uk
Updated:
2011-10-03 22:51:43
Aimed squarely at the home and student market, the X4650 continues the grand tradition of wireless printing first introduced by Lexmark in 2007. Finished in black with silver highlights, basic copy and scanning controls are on the right with a white o...
Good Canon Pixma MP610 Star rating:...
Bad Canon Pixma MP610...
60%
digitalversus.com
Updated:
2011-10-03 22:51:45
Lexmark has made some subtle design changes to update its earlier X4550 multifunction. The black and silver casing is still there, along with the vertical paper tray, but the buttons and a small LCD screen are now found on the side rather than on the...
Good WiFi and its easy to use, Good scanner, Economic with XL cartridges, Good quality office printing...
Bad Poor quality photo printing, Slower than the competition, Ink more expensive with regular cartridges, No black photo cartridge...
80%
techradar.com
Updated:
2011-10-03 22:51:48
The Lexmark X4650 is a multifunction device with scanning, printing and copying that lets you send files to and from the machine wirelessly or over USB. You will need a wireless router compatible with IEEE 802.11g to exploit these features. The unit ha...
Good Clear scanning, Easy wireless setup, Intelligent control-button layout, Improved overall design from Lexmark.
Bad Poor text printing, Failed to send files to applications...
60%
pocket-lint.com
Updated:
2011-10-03 22:51:50
Overall we were very impressed with the performance of the Lexmark X4650, but we couldn't install it over repeated attempts on one of our normal PCs, which is a problem...
Good Wi-Fi connection, guided installation program, scan to memory card, borderless printing, PictBridge...
Bad Large install, install failures, printing from memory card a bit limited...
Bottom line Overall we were very impressed with the performance of the Lexmark X4650, but we couldn’t install it over repeated attempts on one of our normal PCs, which is a problem...
60%
expertreviews.co.uk
Updated:
2011-10-03 22:51:50
Lexmark recently discounted its X4650; its now almost half its original price. This makes it look like a real bargain. It looks better than most of Lexmarks inkjet MFPs, with curved lines and a black-and-silver colour scheme. Its clear mono LCD sc...
60%
channelnews.com.au
Updated:
2011-11-05 10:21:48
Printers are essential in any home or office as it can print your documents on the fly. And while there are a lot of printers to choose from (some going as low as $50), there will always be a product that can do more than just ?print.? The new Lexmark...
Good Copy, Scan, and Print functions; Wireless capability; Easy to use software...
Bad Scanned photos are accurate only if set to highest dpi setting; Colour printing is slow; Cost per page is a bit expensive; Screen does not display photos...
Bottom line On the go wireless printing with Lexmark...
70%
smarthouse.com.au
Updated:
2011-11-05 10:21:52
Printers are essential in any home or office as it can print your documents on the fly. And while there are a lot of printers to choose from (some going as low as $50), there will always be a product that can do more than just ‘print.’ The new Lexmark...
70%
goodgearguide.com.au
Updated:
2011-11-05 10:21:57
The X4650 is Lexmarks mid-range multifunction. Its a basic unit built and priced for home printing. The units Wi-Fi connectivity is its only real distinguishing point; otherwise, it doesnt offer anything fantastic as either a printer or scanner. C...
Good Wi-Fi connectivity, adequate print quality...
Bad Slow printing speeds, overly light scans...
Bottom line For the average family, the X4650 should suffice. Wi-Fi connectivity is an advantage for shared printing and print quality is adequate, but poor printing speeds will deter many people...
65%
brighthub.com
Updated:
2011-10-03 22:51:31
For those looking for a new multifunction printer, here is a review of the Lexmark x4650 to help you make your decision a bit easier.Lexmark X4650 16F1400List Price: $179.99Sale Price: $82.99Product DetailsMy ReviewRating I normally use Lexmark printe...
60%
brighthub.com
Updated:
2011-10-03 22:51:32
The Lexmark X4650 3 in One Wireless Printer was a simple cheap solution to wireless printing. Having it set up on my network allowed everyone in the house to print freely no matter where they were. Read this full in depth review on the printer, how we...
80%
v3.co.uk
Updated:
2011-10-03 22:51:36
Part of Lexmarks home and student series, the X4650 packs print, scan and copy functions into a reasonably small housing.With its slanted front, the black and silver design looks impressive, while the built-in screen helps users navigate the various...
Good Built-in wireless; easy to set up and use; good range of features...
Bad Average photo print quality; expensive; no photo preview on screen...
Bottom line The Lexmark X4650 is easy to set up and has a good range of features, including wireless access, but its expensive Good points Built-in wireless; easy to set up and use; good range of features Bad points Average photo print quality; expensive; no pho...
60%
pcworld.com_techhive.com
Updated:
2011-10-03 22:51:38
Lexmarks $130 X4650 color inkjet multifunction printer occupies a crowded area of the market, where competitors strive to stuff more features into a smaller, less costly package. Though the X4650 has its good points, it falls short in features and esp...
Good Very low price, Speedy text printing...
Bad Very slow at printing graphics, Pricey inks...
77%
trustedreviews.com
Updated:
2011-10-03 22:51:39
You've only got to look on Lexmark's site to see there are numerous ways to dress up an all-in-one printer to appeal to a variety of different customers. The X4650 is aimed at the home and student populations, but has a more serious appearance and a lower...
70%
pcmag.com
Updated:
2011-10-03 22:51:41
When Lexmark introduced the X4550 all-in-one (AIO) in 2007, the unit was notable for offering a Wi-Fi connection in a surprisingly low-cost package. At the time, I described it as a less-expensive home AIO with Wi-Fi boosting the price. Much the sam...
Good Built-in Wi-Fi. Prints, scans, copies. Scans to e-mail, using PCs e-mail program.
Bad Slow. Text and photos are somewhat subpar for an inkjet.
Bottom line Built-in Wi-Fi makes printing from multiple computers easy, but the Lexmark X4650 is limited by slow speed and slightly subpar text and photo quality...
50%
techworld.com
Updated:
2011-10-03 22:51:42
The Lexmark X4650 continues the grand tradition of wireless multifunctional printing first introduced by Lexmark in 2007.Finished in black with silver highlights, basic copy and scanning controls are on the right with a white on black OLED display - t...
Bottom line The Lexmark X4650 is easy to set up and use, is reasonably quick and has a useful auto print mode: but you'll pay for prints, and we weren't all that impressed with photo prints...
0%