location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS308
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS308-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6064490904518 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
Long product name NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray

8x RJ-45, Gigabit Ethernet, Flow Control, 3.84W, 8K Mac, 128 KB Buffer, 465g, grey
More>>>
NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

The NETGEAR 300 Series Unmanaged Switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. The 300 series also supports the efficient use of energy, helping you save power and money.

Short summary description NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This short summary of the NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS308, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

NETGEAR GS308. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u
10G support *
No
Flow control support
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Data transmission
Supported data transfer rates
10/100/1000 Mb/s
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
0.1875 MB
Design
Rack mounting *
No
Stackable *
No
Product color
Gray
LED indicators
LAN, Power
Certification
CE, CB
Performance
Buffer size
128 KB
Power
Input current
0.5 A
Input voltage
12 V
Power consumption (typical)
3.84 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
6.22" (158 mm)
Depth
4.02" (102 mm)
Height
1.02" (26 mm)
Weight
16.4 oz (465 g)
Packaging data
Cables included
AC
User guide
Yes
Other features
Latency
82.819μs/10.167μs/3.193μs
Connectivity technology
Wired
Power supply
12 W
Networking features
Gigabit Ethernet
Power LED
Yes
Connectivity LEDs
Yes
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Brand Image Article code product Stock Price from
NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
GS316-100PES GS316 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GS324-100EUS GS324 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)