location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson , Cyan, 8ml ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge, Cyan, 8ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T045240LB/0712
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson , Cyan, 8ml ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
Long product name Epson , Cyan, 8ml ink cartridge Original :
The short editorial description of Epson , Cyan, 8ml ink cartridge Original

DURABrite, Ink Cartridge, Cyan, 8ml
More>>>
Epson , Cyan, 8ml ink cartridge Original:
The official marketing text of Epson , Cyan, 8ml ink cartridge Original as supplied by the manufacturer

A major advance in ink technology EPSON’s DURABrite ink is a unique development of pigment based inks that are resistant to water, smudge proof and with improved fade resistance. Developed specifically to offer laser sharp performance in black and vibrant colour reproduction on plain or recycled paper. The unique composition of this ink will achieve consistent quality between media types and offer durable and archive quality output as standard.

Short summary description Epson , Cyan, 8ml ink cartridge Original:
This short summary of the Epson , Cyan, 8ml ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cartridge, Cyan, 8ml, Cyan

Long summary description Epson , Cyan, 8ml ink cartridge Original:
This is an auto-generated long summary of Epson , Cyan, 8ml ink cartridge Original based on the first three specs of the first five spec groups.

Epson Ink Cartridge, Cyan, 8ml. Printing colors: Cyan

Features
Print technology
Inkjet printing
Type *
Original
Printing colors *
Cyan
Features
Color
Yes
Other features
Print cartridge volume (metric)
8 ml