location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Matte Backlit Film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Backlit Film, 24" x 30,5 m, 280g/m²
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045083
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946413938
Category: Printing Films Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 02:24:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Matte Backlit Film :
The short editorial description of Epson Matte Backlit Film

Matte Backlit Film, 24" x 30,5 m, 280g/m²
More>>>
Short summary description Epson Matte Backlit Film:
This short summary of the Epson Matte Backlit Film data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Matte Backlit Film, Matt, 280 g/m², Switzerland, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 24" (61 cm), 1200.8" (30.5 m)

Long summary description Epson Matte Backlit Film:
This is an auto-generated long summary of Epson Matte Backlit Film based on the first three specs of the first five spec groups.

Epson Matte Backlit Film. Finish type: Matt, Print media weight: 280 g/m², Country of origin: Switzerland. Roll width: 24" (61 cm), Roll length: 1200.8" (30.5 m). Quantity per pack: 1 pc(s), Package width: 6.5" (165 mm), Package depth: 25.6" (650 mm)

Features
Finish type
Matt
Print media weight
280 g/m²
Country of origin
Switzerland
Features
Compatibility
- SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-T5400 - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T5200-PS - SureColor SC-T5200 PS MFP - SureColor SC-T5200 MFP HDD - SureColor SC-T5200 - SureColor SC-T3400N - SureColor SC-T3400 - SureColor SC-T3200-PS - SureColor SC-T3200 w/o stand - SureColor SC-T3200 Series - SureColor SC-T3200 - SureColor SC-T3000 w/o stand - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P7000V - SureColor SC-P7000 Violet Spectro - SureColor SC-P7000 Series - SureColor SC-P7000 STD Spectro - SureColor SC-P7000 STD - SureColor SC-P6000 Series - SureColor SC-P6000 STD Spectro - SureColor SC-P6000 STD - SureColor SC-P20000 - SureColor SC-P10000 - Epson SureColor SC-T7000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro 9900 Spectro Proofer UV - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9880 - Epson Stylus Pro 9800 Xrite Eye One Pro Epson Edition - Epson Stylus Pro 9800 - Epson Stylus Pro 9700 - Epson Stylus Pro 9600 + Gretag Macbeth Eye One Display 2 Bundling - Epson Stylus Pro 9600 - Epson Stylus Pro 9500 - Epson Stylus Pro 9450 - Epson Stylus Pro 9400 (Photo Black) - Epson Stylus Pro 9400 - Epson Stylus Pro 7900 Spectro Proofer UV - Epson Stylus Pro 7900 Spectro Proofer - Epson Stylus Pro 7900 - Epson Stylus Pro 7890 Spectroproofer UV - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7890 - Epson Stylus Pro 7880 - Epson Stylus Pro 7800 Xrite Eye One Pro Epson Edition - Epson Stylus Pro 7800 - Epson Stylus Pro 7700 - Epson Stylus Pro 7600 + Gretag Macbeth Eye One Display 2 Bundling - Epson Stylus Pro 7600 - Epson Stylus Pro 7500 - Epson Stylus Pro 7450 - Epson Stylus Pro 7400 (Photo Black) - Epson Stylus Pro 7400 - Epson Stylus Pro 11880 - Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling - Epson Stylus Pro 10600 - Epson Stylus Pro 10000CF
Weight & dimensions
Roll width
24" (61 cm)
Roll length
1200.8" (30.5 m)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.5" (165 mm)
Package depth
25.6" (650 mm)
Package height
6.5" (165 mm)
Package weight
13.3 lbs (6.04 kg)
Country Distributor
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)