Creative Labs logo

Creative Labs Sound Blaster Zx Internal 5.1 channels PCI-E

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76840
Info modified on:
13 Aug 2019, 16:20:39
Long product name Creative Labs Sound Blaster Zx Internal 5.1 channels PCI-E:

Sound Blaster Zx - 192kHz, 116dB

Short summary description Creative Labs Sound Blaster Zx Internal 5.1 channels PCI-E:

Creative Labs Sound Blaster Zx, 5.1 channels, Internal, 24 bit, 116 dB, PCI-E

Long summary description Creative Labs Sound Blaster Zx Internal 5.1 channels PCI-E:

Creative Labs Sound Blaster Zx. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 116 dB. Host interface: PCI-E. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Minimum RAM: 1024 MB, Minimum processor: 2.2GHz. Minimum storage drive space: 600 MB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.