location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-V329
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00329 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496245864 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta -V329
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SR731 Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 37 mAh
  • - 1 pc(s)
Long product name Varta -V329 :
The short editorial description of Varta -V329

BATTERIJ 1.55V 36MAH WATCH FIN
More>>>
Varta -V329:
The official marketing text of Varta -V329 as supplied by the manufacturer

Primary Silver Oxide Button Cells
Primary silver oxide button cell batteries for reliable applications
New: Mercury-free Primary Silver Oxide Button Cells
VARTA Microbattery has started the production of an assortment of mercury-free silver oxide button cells. This is a further milestone in the development of high performance, reliable and environment-friendly batteries.
VARTA Microbattery provides over 30 years experience in the development and production of silver oxide button cells. Modern, fully-automated production lines help to make VARTA Microbattery's silver-oxide button-cells one of the most reliable, low voltage power sources in the world. Thanks to the high-level quality process, these ''Made in Germany'' cells are designed using a unique innovative sealing technology which guarantees their high resistance to leakage.
VARTA Microbattery's silver-oxide cells are used in a variety of electronic applications (watches, calculators, toys and remote controls...). Their reliability and performance make them the preferred power supply for different miniature medical devices and the choice of many other OEM's. Their extensive experience enables the experts of VARTA Microbattery to offer a variety of tailor-made battery solutions.

Primary Silver Oxide Button Type Range
Outstanding application performance is guaranteed for the electronic device designer.
Focused on the market requirements of modern electronic devices VARTA Microbattery offers high performance and reliable Silver Oxide Button Cells:
- Highest leakage resistance
- Constant voltage level
- Low self-discharge rate
- Long running time
- Comprehensive assortment
- Innovative sealing technology
- Fully automatic production lines
- Highly precise production
- Highest quality raw materials
- 38 different cell types in low- and high-drain version

Why:
- Hundreds of battery assemblies available
- Global design-in teams
- High-tech application labs
- Outstanding key account customer references
- ide branch office & distribution network
- ISO 9001/14001

Short summary description Varta -V329:
This short summary of the Varta -V329 data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -V329, Single-use battery, SR731, Silver-Oxide (S), 1.55 V, 1 pc(s), 37 mAh

Long summary description Varta -V329:
This is an auto-generated long summary of Varta -V329 based on the first three specs of the first five spec groups.

Varta -V329. Battery type: Single-use battery, Battery size(s): SR731, Battery technology: Silver-Oxide (S). Height: 0.122" (3.1 mm), Diameter: 0.311" (7.9 mm), Weight: 0.0212 oz (0.6 g). Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
SR731
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
37 mAh
Heavy metals free
Hg (mercury)
Product color
Silver
Number of batteries included *
1 pc(s)
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Height
0.122" (3.1 mm)
Diameter
0.311" (7.9 mm)
Weight
0.0212 oz (0.6 g)
Other features
Battery form factor
Button/coin
Brand Image Article code product Stock Price from
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2032 Varta -CR2032
(show image)
06032 101 401 -CR2032 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1/3N Varta -CR1/3N
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
(show image)
00362 101 111 V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta -2CR5 Varta -2CR5
(show image)
06203 301 401 -2CR5 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1216 Single-use battery Lithium Varta CR1216 Single-use battery Lithium
(show image)
06216 101 401 CR1216 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4912/1 Varta -4912/1
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)