Freecom logo

Freecom HDD 60GB FHD-1 USB 2.0 external hard drive 5400 RPM

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45397
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Freecom HDD 60GB FHD-1 USB 2.0 external hard drive 5400 RPM:

Freecom FHD-1 60 GB PC

Freecom HDD 60GB FHD-1 USB 2.0 external hard drive 5400 RPM:

• Fast, low noise hard drive with one button data-synchronization
• The easiest way to add and manage extra storage capacity to your
computer
• Hot swappable, no need to turn off your computer
• No device ID's or terminations to worry about
• One button data-synchronization
• High quality, sleek design, only 186 x 112 x 47mm, easy to take
with you
• Two years manufactures warranty with on-site** warranty
exchange, free helpdesk support

Short summary description Freecom HDD 60GB FHD-1 USB 2.0 external hard drive 5400 RPM:

Freecom HDD 60GB FHD-1 USB 2.0, 60 GB, 2.0, 5400 RPM

Long summary description Freecom HDD 60GB FHD-1 USB 2.0 external hard drive 5400 RPM:

Freecom HDD 60GB FHD-1 USB 2.0. HDD capacity: 60 GB. USB version: 2.0. HDD speed: 5400 RPM

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.