location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with LED backlight 226V4LSB2/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226V4LSB2/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662509
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Philips 226V4LSB2/10 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - V Line
  • - 21.5" (54.6 cm)
Long product name Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black

226V4LSB2 - 21.5", TFT-LCD, W-LED, 1920 x 1080, VGA-in, 16:9, 5 ms, 600:1, 200 cd/m², VESA (100 x 100)
More>>>
Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Enjoy great LED pictures in vivid colors
Enjoy vivid LED pictures with this attractive, glossy design display. Equipped with SmartControl lite, it’s a great choice!

Vivid pictures every time
- LED technology for vivid colors
- SmartContrast for rich black details
- 16:9 Full HD display for best viewing experience
- Easy display performance tuning with SmartControl Lite

Modern design
- Attractive glossy design
- Small footprint saves space
- VESA mount allows for flexibility

Greener everyday
- Mercury Free eco-friendly display
- Energy Star for energy efficiency and low power consumption
- Low power consumption saves energy bills

Short summary description Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 226V4LSB2/10, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Philips 226V4LSB2/10 computer monitor 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Philips 226V4LSB2/10. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Mercury Free
Mercury Free

Philips monitors with LED backlighting are free from Mercury, one of the most toxic natural substances, which affects humans and animals. This reduces the environmental impact of the display throughout its lifecycle, from manufacturing to disposal.

SmartControl Lite
SmartControl Lite

SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.

16:9 Full HD
16:9 Full HD

The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future-proof as it supports 1080p signals from all sources, including the most recent sources such as Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colours.

SmartContrast
SmartContrast

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Performance
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Certification
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
On Screen Display (OSD)
Yes
Ergonomics
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian, Turkish
Number of OSD languages
9
LED indicators
Power
Power
Power consumption (typical) *
20.4 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Manual
Yes
Weight & dimensions
Width (with stand)
20.2" (514 mm)
Depth (with stand)
8.39" (213 mm)
Height (with stand)
15.3" (388 mm)
Weight (with stand)
7.36 lbs (3.34 kg)
Width (without stand)
20.2" (514 mm)
Depth (without stand)
1.89" (48 mm)
Height (without stand)
12.6" (320 mm)
Weight (without stand)
6.61 lbs (3 kg)
Packaging data
Package width
22.3" (567 mm)
Package depth
5.16" (131 mm)
Package height
16.4" (416 mm)
Package weight
10.1 lbs (4.59 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Mean time between failures (MTBF)
30000 h
Country Distributor
Italia 2 distributor(s)