location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EH-TW9100W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H530041LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 2400 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 340 W
Long product name Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White :
The short editorial description of Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White

3D, 3LCD, 0.74", 2400 Lumen, 1920 x 1080 FHD, 16:9, HDMI, RS-232C, VGA, 8.4 kg.
More>>>
Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
The official marketing text of Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White as supplied by the manufacturer

Boasting state-of-the-art wireless Full HD picture technology, the EH-TW9100W is the ideal piece of home cinema equipment for film fanatics, delivering Full HD 2D and 3D images without cables or permanent installation. 'Real time' HD wireless connectivity ensures content is shown without delay or picture lag.
Delivering a high 320,000:1 contrast ratio and enhanced by Epson’s 3LCD panels, the EH-TW9100W provides superb high quality images and rich, deep blacks for a wide variety of content. Epson's Super Resolution technology and Frame Interpolation creates a sharper, clearer viewing experience with a smoother, more fluid screen movement.
Connect your WiHD devices directly to the projector*1, or alternatively plug your non-WiHD devices into Epson's HD transmitter. Five HDMI inputs connect different devices, which you control with a single remote.
Its wide lens shift and powerful zoom lens make it quick and easy to set up in a variety of positions. The centred lens and front exhaust offer great flexibility during installation.
The ISF certification ensures an accurate colour management to provide the best display.
3D content is noticeably bright thanks to Epson’s luminance enhancement technology. By doubling the refresh rate from 240Hz to 480Hz, crosstalk effect is dramatically reduced, meaning the blackout period between left and right eye images is cut down.
Featuring two pairs of lightweight, rechargeable Radio Frequency (RF) active shutter 3D glasses*2, included with the projector, you can enjoy content without interference. You can keep these industry standard glasses for future upgrades, and use them with other home projector and TV manufacturers.

Short summary description Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9100W, 2400 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 30 - 300", 16:9

Long summary description Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW9100W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW9100W. Projector brightness: 2400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 23 - 47 mm, Aperture range (F-F): 2 - 3.17. Supported 3D formats: Side by side, Top and bottom, Frame packing, Color modes (2D): Dynamic, Cinema. Serial interface type: RS-232

Projector
Supported aspect ratios
16:9
Screen size compatibility *
30 - 300"
Projection distance (wide)
35.4 - 354.3" (0.9 - 9 m)
Projection distance (tele)
74.8 - 755.9" (1.9 - 19.2 m)
Projector brightness *
2400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Keystone correction, vertical
-30 - 30°
Matrix size
0.74"
White light output
2400 ANSI lumens
Color light output
2400 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
E-TORL
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
23 - 47 mm
Aperture range (F-F)
2 - 3.17
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
2.1:1
Horizontal lens shift range
-47.1 - 47.1%
Vertical lens shift range
-96.3 - 96.3%
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom, Frame packing
Color modes (2D)
Dynamic, Cinema
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
22 dB
Features
2D/3D frequency image
240/480 Hz
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
340 W
Power consumption (standby) *
0.39 W
Power consumption (economy mode)
287 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
18.3" (466 mm)
Depth
15.6" (395 mm)
Height
5.51" (140 mm)
Weight *
18.5 lbs (8.4 kg)
Package width
20.9" (531 mm)
Package depth
22.6" (573 mm)
Package height
13.8" (350 mm)
Package weight
28.9 lbs (13.1 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
3D glasses included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
88.2" (2.24 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
88.2" (2.24 m)
Other features
Aspect ratio
16:9
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:35:52
Uk has collected 4 expert reviews for Epson EH-TW9100W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
homecinemachoice.com
Updated:
2014-12-24 06:35:48
We really liked Epson's TW9000W, the company's earlier foray into the 3D PJ market. A 3-chip LCD design with Full HD resolution, the TW9000W was well-endowed with features, including an ISF calibration mode, THX certification, wireless HDMI and a 480Hz re...
Good Commendable allround picture performance, indepth calibration options, smart design...
Bad Black levels not quite stateoftheart, some convergence errors on review sample, wireless HDMI not a faultless standard...
80%
avforums.com
Updated:
2014-12-24 06:35:51
When we reviewed Epson's TW9000 we were mighty impressed, not only was it a very capable performer with a bright and accurate image, it was also capable of surprisingly deep blacks for a LCD projector. In fact we had very little to complain about aside fr...
Good Excellent blacks and dynamic range, Good image brightness, even in 3D, Very good greyscale and colour outofthebox, Reference greyscale and colour after calibration, Very good greyscale and gamma outofthebox, Comprehensive calibration controls, Excellent v...
Bad Motorised lens controls would be useful, No lens memory feature, Potential issue with dust blobs...
80%