location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce AL-M200DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC71011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521473
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 128 MB 295 MHz
Long product name Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi

Performance made affordable
More>>>
Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

The WorkForce AL-M200DW is Wi-Fi and network-ready for sharing across small workgroups, but can also be used on individual user desktops thanks to its compact size. It also features a retractable paper tray which, when the printer is not in use, can be folded away. The Epson WorkForce AL-M200DW's toner cartridge is easy to replace. Users simply insert the cartridge into the toner slot and twist to connect. No mess, no hassle, no problem. In addition, users can print and share from anywhere in the office, thanks to Epson's mobile printing app, Epson iPrint. This easy-to-use application allows workers to print wirelessly from smartphones and tablet PCs*1. With the WorkForce AL-M200DW, businesses can concentrate on their work, without any downtime, as its high-performance, user-friendly features offer great peace of mind and productivity.
Affordable - One of the best TCOs in its class
High performance - 30ppm*2, Wi-Fi and 30,000-page duty cycle
Economical - Standard double-sided printing
User-friendly - Easy-to-replace toner cartridge
Epson iPrint*1 - Print from smartphones and tablet PCs

Short summary description Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-M200DW, LED, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce AL-M200DW 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce AL-M200DW. Print technology: LED. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: White

Printing
Color *
No
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
26 s
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black
Page description languages *
PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
10 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
Port 9100, WSD, NDS Printserver
Management protocols
SNMP, HTTP, DHCP, BOOTP, mDNS, WSD, SMTP, POP3
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Processor frequency
295 MHz
Sound pressure level (quiet mode)
24.8 dB
Sound power level (standby)
54.4 dB
Design
Product color *
White
Display
LCD
Certification
EN55022, EN61000-3-2, EN61000-3-3
Power
Power consumption (printing) *
450 W
Power consumption (standby)
50 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15 lbs (6.8 kg)
Dimensions (WxDxH)
15.2 x 14 x 8.86" (385 x 355.6 x 225 mm)
Packaging data
Package width
17.8" (451 mm)
Package depth
18.8" (477 mm)
Package height
12.6" (320 mm)
Package weight
18.4 lbs (8.34 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
83.9" (2.13 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
83.9" (2.13 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1
Supported media weight(s)
60 - 163 g/m²
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:05
Uk has collected 6 expert reviews for Epson WorkForce AL-M200DW and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2013-05-18 09:24:05
The Epson WorkForce AL-M200DW is a monochrome single-function laser printer designed for small businesses and home offices. It performs duplex prints, has Wi-Fi and promises efficiency, reliability, low printing costs...
Good WiFi and duplex, Ultracompact, Quick and responsive, Good print quality, Easy to use...
Bad Only one paper tray, Loud, Consumes a lot of electricity on standby (4 W)...
Bottom line The Epson WorkForce AL-M200DW is fast and compact and provides good quality B&W prints, but it has no bells and whistles. If basic black and white printing is all you need, it could be a good choice for your business...
60%
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)