Microconnect logo

Microconnect USBAA5B USB cable USB 2.0 196.9" (5 m) USB A Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35242
Info modified on:
10 Aug 2024, 09:40:00
Bullet Points Microconnect USBAA5B USB cable USB 2.0 196.9" (5 m) USB A Black:
  • - For syncing and charging
  • - Hi-Speed data transmission up to 0.48 Gbit/s
  • - Suitable for many mass storage devices and peripherals such as hard disks or HUBs
Guarantee:
300 months
Long product name Microconnect USBAA5B USB cable USB 2.0 196.9" (5 m) USB A Black:

USB 2.0 Cable, 5m

Short summary description Microconnect USBAA5B USB cable USB 2.0 196.9" (5 m) USB A Black:

Microconnect USBAA5B, 196.9" (5 m), USB A, USB A, USB 2.0, Male/Male, Black

Long summary description Microconnect USBAA5B USB cable USB 2.0 196.9" (5 m) USB A Black:

Microconnect USBAA5B. Cable length: 196.9" (5 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.