location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7487B show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s :
The short editorial description of HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s

Cisco 1 Gb Ethernet and 1/2 Gb Short Wave SFP LC
More>>>
Short summary description HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s:
This short summary of the HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver, 1000 Mbit/s, SFP, LC, SW, Cisco MDS 9222i Multiservice Modular Fabric Switch Cisco MDS 9500 Director Switch HP SN8000C..., 9.25" (235 mm)

Long summary description HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s:
This is an auto-generated long summary of HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s based on the first three specs of the first five spec groups.

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Compatible products: Cisco MDS 9222i Multiservice Modular Fabric Switch Cisco MDS 9500 Director Switch HP SN8000C.... Width: 9.25" (235 mm), Depth: 0.591" (15 mm), Height: 12.5" (317.5 mm)