location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
416772-AB1 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:20:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server, purchased at the same time or afterward, internal to the enclosure, as well as 22" and smaller external monitors and tower UPS options up to 3kVA; these items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack. Extended Care: 4-Hour On-site Service, 7-Day x 24-Hour Coverage, 3 Years; Committed Care: 6-Hour Call to Repair, On-site Service, 7-Day x 24-Hour Coverage, 3 Years; Committed Response: Support Plus 24 - Onsite HW support 24x7, 4hr response and Microsoft O/S SW Tech support offsite, onsite at HP's discretion, 24x7 2hr response time incl. HP holidays; Deployment Services: Installation & Start-Up of a ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excl. HP holidays1 year Parts, 1 year Labor, 1-year on-site support
Long product name HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server :
The short editorial description of HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server

HP ProLiant ML150 G3 Intel Xeon 5130 2.0GHz 1333MHz Front Side Bus 65 Watts Processor Hot Plug SATA Tower Server
More>>>
Short summary description HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server:
This short summary of the HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower Server

Long summary description HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server:
This is an auto-generated long summary of HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower server based on the first three specs of the first five spec groups.

HPE ProLiant ML150 G3 5130 2.0GHz Hot Plug SATA Tower Server