HP logo

HP Jetdirect 500x print server Ethernet LAN Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269315
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
08 Jul 2006
Guarantee:
3 year return to HP
Long product name HP Jetdirect 500x print server Ethernet LAN Black:

RJ-45, BNC, 3 x Parallel, 2 MB, 440 g

HP Jetdirect 500x print server Ethernet LAN Black:

Simple, fast network printer sharing with up to three devices on a fast Ethernet/Ethernet network.
HP External Print Servers enable simple, reliable and affordable network sharing of your HP or non-HP printers and multifunction devices, with easy installation and a range of security levels and management tools.

Short summary description HP Jetdirect 500x print server Ethernet LAN Black:

HP Jetdirect 500x, Black, 2 MB, Ethernet LAN, IEEE 802.3, 10,100 Mbit/s, NDS, NDPS, SNMP, DHCP/WINS/DDNS, BootP, lpd

Long summary description HP Jetdirect 500x print server Ethernet LAN Black:

HP Jetdirect 500x. Product color: Black. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: NDS, NDPS, SNMP, DHCP/WINS/DDNS, BootP, lpd. Width: 11" (280 mm), Depth: 5.55" (141 mm), Height: 1.22" (31 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.