location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7360, DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002522
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125025228
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red:
This short summary of the AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7360, DE, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, Red

Long summary description AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red:
This is an auto-generated long summary of AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7360, DE. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, Firewall security: IPv6. Product color: Red. Cables included: LAN (RJ-45), Phone (RJ-11)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Full duplex
Yes
DSL features
VDSL
Yes
Internal modem
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
2
DC-in jack
Yes
Management features
Web-based management
No
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Firewall security
IPv6
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color
Red
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
Antenna
Antenna design *
Internal
Features
Intel inside
Yes
Internal memory
512 MB
Plug and Play
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
8 W
Power supply
11 W
Power over Ethernet (PoE)
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
8.9" (226 mm)
Depth
6.26" (159 mm)
Height
1.85" (47 mm)
Other features
WLAN data transfer rates supported
300 Mbit/s
Frequency range
2.4 - 2.4835 GHz
USB ports quantity
2
Dimensions (WxDxH)
8.9 x 6.26 x 1.85" (226 x 159 x 47 mm)
Power supply type
DC/11W
Bandwidth
2.4 GHz
Ports quantity
4
Rack mounting
No
USB connector type
USB Type-A
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:31:28
Uk has collected 3 expert reviews for AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2013-05-06 05:31:27
Anew Fritz!Box is a terrifying thing to review, not because of any Axis power-based name-calling or fear of boxes going on the fritz (hoho) but as they do so much. In the big scheme of things this is the little brother of the high-end Fritz!Box 7390 but f...
Good Good speeds, DECT phone hub, VOIP phone capabilities, USB ports...
Bad USB a bit slow, No 5GHz band...
80%
techradar.com/au/
Updated:
2014-04-14 01:17:50
Anew Fritz!Box is a terrifying thing to review, not because of any Axis power-based name-calling or fear of boxes going on the fritz (hoho) but as they do so much.In the big scheme of things this is the little brother of the high-end Fritz!Box 7390 but fo...
Good Good speeds, DECT phone hub, VOIP phone capabilities, USB ports...
Bad USB a bit slow, No 5GHz band...
80%
Brand Image Article code product Stock Price from
AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002727 FRITZ!Box 6820 LTE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7430 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White AVM FRITZ!Box 7430 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White
(show image)
20002733 FRITZ!Box 7430 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, Silver AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, Silver
(show image)
20002680 FRITZ!Box 3490, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6840 LTE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Red, Silver AVM FRITZ!Box 6840 LTE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Red, Silver
(show image)
20002503 FRITZ!Box 6840 LTE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)