location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 140XL Black ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140XL Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB336HJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585131129 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:19:32
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 140XL Black ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Black ink page yield: 1000 pages
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 140XL Black ink cartridge 1 pc(s) Original :
The short editorial description of HP 140XL Black ink cartridge 1 pc(s) Original

140XL Black Inkjet Print Cartridge
More>>>
HP 140XL Black ink cartridge 1 pc(s) Original:
The official marketing text of HP 140XL Black ink cartridge 1 pc(s) Original as supplied by the manufacturer

HP 140 Black Inkjet Print Cartridges with Vivera Ink produce laser-quality results for everyday printing. Original HP inkjet print cartridges offer consistent print quality and reliable performance. HP makes it easy to select the Original HP inkjet print cartridge tailored to meet your individual printing needs. Enjoy outstanding value when you choose this HP Original HP inkjet print cartridge designed for moderate, occasional printing.

Short summary description HP 140XL Black ink cartridge 1 pc(s) Original:
This short summary of the HP 140XL Black ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 140XL Black, Black, Pigment-based ink, 1 pc(s), 1000 pages

Long summary description HP 140XL Black ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 140XL Black ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 140XL Black. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink page yield *
1000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
4.57" (116 mm)
Depth
1.46" (37 mm)
Height
4.57" (116 mm)
Weight
2.47 oz (70 g)
Package width
4.57" (116 mm)
Package depth
4.57" (116 mm)
Weight & dimensions
Package height
1.46" (37 mm)
Package weight
2.82 oz (80 g)
Logistics data
Quantity per pallet
2160 pc(s)
Number of cartons per pallet
36 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
9 pc(s)
Pallet weight
6.53 oz (185 g)
Master (outer) case weight
0.192 oz (5.44 g)
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
0.192 oz (5.44 g)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 29.5" (1219 x 1016 x 750 mm)