GBC logo

GBC Fusion 1100L Cold laminator Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76534
Info modified on:
14 Mar 2024, 19:49:29
Guarantee:
Limited 2-year
Long product name GBC Fusion 1100L Cold laminator Black:

Fusion 1100L A4 Laminator

Short summary description GBC Fusion 1100L Cold laminator Black:

GBC Fusion 1100L, Cold laminator, A4, 75 µm, 125 µm, Pouch, 60 s

Long summary description GBC Fusion 1100L Cold laminator Black:

GBC Fusion 1100L. Type: Cold laminator, Format: A4, Minimum pouch thickness: 75 µm. Package width: 16.1" (408 mm), Package depth: 16.1" (408 mm), Package height: 4.8" (122 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.