location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A- Mini USB B 5pin M-F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAMBFMINI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045494017 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 18:05:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB A Male
  • - Mini USB B 5 pin Female
  • - Black
  • - 1 pc(s)
Guarantee: 25 years
Long product name Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black :
The short editorial description of Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black

Adapter USB A- Mini USB B 5pin, M-F
More>>>
Short summary description Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black:
This short summary of the Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB A- Mini USB B 5pin M-F, USB A, Mini USB B 5 pin, Black

Long summary description Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black:
This is an auto-generated long summary of Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black based on the first three specs of the first five spec groups.

Microconnect USB A- Mini USB B 5pin M-F. Connector 1: USB A, Connector 2: Mini USB B 5 pin. Product color: Black

Brand Image Article code product Stock Price from
Microconnect

Microconnect USBAFAM cable gender changer Micro USB A USB A Black
(show image)
USBAFAM USBAFAM 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBBMBM cable gender changer USB B USB Micro B Black
(show image)
USBBMBM USBBMBM 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAMAM cable gender changer USB A Black
(show image)
USBAMAM USBAMAM 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB A/USB B Black
(show image)
USBAFBF USB A/USB B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAFB cable gender changer USB B USB A Black
(show image)
USBAFB USBAFB 0.00
(excl. VAT)
0 (incl. VAT)